EN
  • EN
  • DE

ELC09D222F

Part No ELC09D222F
Manufacturer Panasonic
Catalog Fixed Inductors
Description Ind Choke Coil Wirewound 2.2mH 10% 10KHz Ferrite 170mA RDL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Radial
Core Material Ferrite
Current 100 mA
Current Rating 170 mA
DC Current 170 mA
DC Resistance (DCR) 4.4 Ω
Diameter 9.5 mm
Height 8.9 mm
Inductance 2.2 mH
Inductance Tolerance 10 %
Lead/Base Style Radial
Lead Diameter 600 µm
Lead Free Yes
Lead Pitch 5 mm
Max DC Current 170 mA
Military Standard Not
Mount Radial, Through Hole
Number of Pins 2
Packaging Tape & Reel
Radiation Hardening No
REACH SVHC No SVHC
Resistance 4.4 Ω
RMS Current (Irms) 170 mA
RoHS Compliant
Series Resistance 4.4 Ω
Shielding Unshielded
Termination Radial
Test Frequency 10 kHz
Tolerance 10 %
Win Source Part Number 994805-ELC09D222F
Categories Fixed Inductors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ELC09D222F CAD Model

Description

The ELC09D222F is a fixed inductor from Panasonic that is designed for use in SMD (SMT) mounting applications.

  • Termination: radial
  • Shielding: unshielded
  • Height: 8.9 mm
  • Diameter: 9.5 mm
  • Lead Pitch: 5 mm
  • Maximum DC Current: 170 mA
  • Resistance: 4.4 Ω
  • Tolerance: 10%
  • Test Frequency: 10 kHz
  • Category: fixed inductors
  • Packaging: tape and reel
  • Alternative Parts: RLB1314-222KL, SDR1005-222KL, AIUR-16-222K, AIAP-02-222K, and AIUR-10-222KELC-09D222F
  • Supply and Demand: shortage

You May Also Be Interested in

Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess