EN
  • EN
  • DE

EEFSL0G820ER

Part No EEFSL0G820ER
Manufacturer Panasonic
Catalog END - OF - LIFE
Description Surface Mount Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170941-EEFSL0G820ER
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EEFSL0G820ER CAD Model

Description

The EEFSL0G820ER is an Aluminum Electrolytic Capacitor from Panasonic's EEF Series (conductive polymer hybrid aluminum electrolytic capacitors). These capacitors combine the benefits of both aluminum electrolytic and conductive polymer technologies, providing low ESR (Equivalent Series Resistance), high ripple current capability, and long life. This particular part is marked as END-OF-LIFE, suggesting it is no longer in production, but may still be available from distributors while supplies last.

Applications:

  • DC-DC converters: Used as input and output capacitors in DC-DC converters to reduce voltage ripple and noise.
  • Power supplies: Found in switching power supplies for smoothing output voltage and improving stability.
  • Industrial equipment: Employed in industrial control systems, inverters, and other power electronics applications.
  • Automotive electronics: Utilized in automotive electronic control units (ECUs) and power management systems.
  • Renewable energy systems: Used in solar inverters and wind turbine power converters.

Features:

  • Low ESR: The low ESR minimizes power loss and heat generation, leading to improved efficiency and longer lifespan.
  • High ripple current capability: The capacitor can handle high ripple currents, making it suitable for demanding power applications.
  • Long life: Offers extended operational life compared to standard electrolytic capacitors.
  • High temperature stability: Operates reliably over a wide temperature range.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Improved efficiency: Low ESR results in reduced power loss and improved overall system efficiency.
  • Extended lifespan: Longer operational life reduces the need for frequent replacements.
  • Enhanced stability: Provides stable performance over a wide range of temperatures and operating conditions.
  • Reduced noise: Effective at filtering out voltage ripple and noise in power circuits.
  • Increased reliability: Robust construction and stable performance contribute to increased system reliability.

Additional Details:

The EEFSL0G820ER has a capacitance of 82µF and a voltage rating of 4V. The part number indicates that it is from the EEF-SL series. These are generally surface mount (SMD) capacitors. The "ER" suffix may designate specific packaging or terminal characteristics. Due to its end-of-life status, consider alternative components from Panasonic or other manufacturers for new designs. Consult the Panasonic datasheet for complete specifications, including ESR values, ripple current ratings at various frequencies, temperature characteristics, and mechanical dimensions.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess