Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Obsolete(EOL)
Capacitance 100mF
Tolerance -20%, +80%
Voltage Rating 5.5V
ESR 75 Ohm @ 1kHz
Lifetime @ Temp. 1000 Hrs @ 70°C
Termination Through Hole
Mounting Through Hole
Lead Spacing 0.394" (10.00mm)
Height - Seated (Max) 0.217" (5.50mm)
Temperature Range - Operating -25°C to 70°C
Win Source Part Number 080901-EECS0HD104H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EECS0HD104H CAD Model

Description

EECS0HD104H Super Capacitor

The EECS0HD104H is a top-tier super capacitor, specifically designed to ensure high reliability and performance in power storage contexts. It is well-suited for applications that demand frequent and rapid power delivery.

  • Renewable Energy Systems
  • Smart Grid Applications
  • Automatic Meter Reading (AMR)
  • Portable Electronics

Features and Benefits:

  • Rated Voltage: 5.5V
  • Capacitance: 0.1F
  • Durable construction for extended use
  • Environmentally friendly with a lead-free design

The EECS0HD104H extends the life of your electronic products while providing a reliable and efficient energy source.

You May Also Be Interested in

Kemet
CAP 22MF -20% +80% 5.5V T/H
Need more? Email Us
ECAD model for FR0H223ZF
Eaton Bussmann
CAP 600F -5% +10% 2.7V T/H
Need more? Email Us
ECAD model for XV3585-2R7607-R
Eaton Bussmann
CAP 1F -20% +80% 5V T/H
Need more? Email Us
ECAD model for PM-5R0V105-R
Eaton Bussmann
CAP 300F -5% +10% 2.7V T/H
Need more? Email Us
ECAD model for XV3550-2R7307-R
Cornell Dubilier Knowles
CAP 5F -10%, +30% 2.7V T/H
Lowest to $2.8093
ECAD model for 505DCN2R7Q
Rubycon
CAP 10F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB10M10X35
Rubycon
CAP 100F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB100M20X55
Vishay
CAP 4F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219691113E3
Rubycon
CAP 4.7F 20% 2.5V THROUGH HOLE
Need more? Email Us
ECAD model for 2.5DMB4R7M10X20

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9275 $64.9250
170+ $0.7619 $129.5230
265+ $0.7374 $195.4110
365+ $0.7141 $260.6465
470+ $0.6895 $324.0650
630+ $0.6184 $389.5920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention