EN
  • EN
  • DE
  • IT

ECWU1H562JB5

Part No ECWU1H562JB5
Manufacturer Panasonic
Catalog Film Capacitors
Description Film Chip Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170740-ECWU1H562JB5
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECWU1H562JB5 CAD Model

Description

The ECWU1H562JB5 is a metallized polypropylene film capacitor manufactured by Panasonic. This capacitor is designed for high-frequency, high-voltage applications where stability and low loss are critical. Its excellent electrical characteristics make it suitable for demanding circuits.

Applications

  • Snubber circuits in power supplies
  • High-frequency filtering
  • Resonant circuits
  • DC link circuits
  • Lighting ballasts

Features

  • Capacitance: 5600pF (5.6nF)
  • Voltage Rating: High Voltage (Specific voltage rating varies based on version – Refer to datasheet)
  • Tolerance: Typically ±5%
  • Operating Temperature Range: -40°C to +105°C (Consult the datasheet for the specific temperature range).
  • Construction: Metallized polypropylene film
  • Lead Spacing: (Refer to datasheet for specific lead spacing)
  • Self-Healing Properties: The metallized film allows for self-healing in case of voltage breakdown, enhancing reliability.
  • Low Dissipation Factor (Tan δ): Minimizes energy loss, resulting in higher efficiency.
  • Excellent Frequency Characteristics: Maintains stable performance over a wide frequency range.

Benefits

  • High Reliability: Metallized polypropylene film provides excellent long-term stability.
  • Low Losses: Minimizes energy dissipation, improving efficiency.
  • Stable Performance: Offers consistent performance over a wide range of operating conditions.
  • Self-Healing: Enhances reliability and prevents catastrophic failures.
  • High Voltage Capability: Suitable for demanding high-voltage applications.

Additional Details

The ECWU1H562JB5 capacitor utilizes a metallized polypropylene film dielectric, providing excellent electrical characteristics, including low dissipation factor and high insulation resistance. The self-healing property is a significant advantage in high-voltage applications, as it allows the capacitor to recover from transient voltage spikes. When using this capacitor, it is crucial to consider the voltage and current requirements of the circuit and to ensure that the capacitor's ratings are not exceeded. Consult the Panasonic datasheet for detailed specifications, including voltage rating, dissipation factor, insulation resistance, and temperature derating curves. Proper mounting and soldering techniques should be employed to ensure a reliable electrical connection and to avoid damaging the capacitor. Always consider appropriate safety margins when designing circuits with high-voltage components.

You May Also Be Interested in

WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Draloric
CAP FILM 0.1UF 5% 100VDC RADIAL
Lowest to $0.2911
Cornell Dubilier Knowles
CAP FILM 0.68UF 10% 400VDC AXIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5061 $58.2015
280+ $0.4153 $116.2840
435+ $0.4024 $175.0440
595+ $0.3894 $231.6930
770+ $0.3765 $289.9050
1,030+ $0.3375 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,730 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess