The ECWU1C223JB5 is a film capacitor manufactured by Panasonic, falling under their ECWU series. These capacitors are typically used in applications requiring high reliability, stable performance, and a long operational lifespan. Film capacitors, in general, are known for their excellent electrical properties, including low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance).
Applications:
- Power supplies
- Smoothing circuits
- Noise filtering
- Audio equipment
- General-purpose electronics
Features:
- Film Capacitor: Uses a plastic film as the dielectric material.
- 0.022µF (22nF) Capacitance: Offers a specific capacitance value for circuit tuning and filtering.
- High Reliability: Designed for stable performance and long life under various operating conditions.
- Low ESR/ESL: Minimizes losses and improves performance in high-frequency applications.
- Compact Size: Allows for use in space-constrained electronic devices.
Benefits:
- Stable Capacitance: Maintains consistent electrical characteristics over a wide range of temperatures and frequencies.
- Long Service Life: Provides reliable performance over an extended period.
- Improved Circuit Performance: Reduces unwanted noise and improves signal integrity.
- High Voltage Handling: Designed to withstand specific voltage levels without breakdown.
- Reduced Energy Loss: Low ESR minimizes energy dissipation within the capacitor.
Additional Details:
The ECWU1C223JB5 is manufactured with metallized film technology. The 'END - OF - LIFE' status indicates that this particular capacitor is no longer actively produced. While existing stock might be available, designers should consider alternative options for new designs to ensure long-term component availability. It is advisable to review Panasonic's current film capacitor offerings for a suitable replacement. Consult the datasheet for specific voltage ratings, temperature characteristics, and other critical parameters.