EN
  • EN
  • DE
  • IT

ECJHVB1H225M

Part No ECJHVB1H225M
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822245-ECJHVB1H225M
Ultra Librarian 3D Model Ultra Librarian ECJHVB1H225M CAD Model

Description

The ECJHVB1H225M is an Aluminum Electrolytic Capacitor manufactured by Panasonic. Aluminum electrolytic capacitors are a type of capacitor that uses an electrolyte to achieve a larger capacitance value than other types of capacitors. They are commonly used in a wide range of electronic circuits for filtering, smoothing, and energy storage.

Applications:

  • Power Supplies: Used for filtering and smoothing the DC output voltage.
  • Audio Amplifiers: Employed for coupling and decoupling signals.
  • Consumer Electronics: Found in various devices like TVs, DVD players, and audio equipment.
  • Industrial Equipment: Used in motor drives, power converters, and control systems.

Features:

  • High Capacitance Value: The 225M in the part number indicates a capacitance of 2.2uF (microfarads) with a tolerance of M (+/- 20%).
  • Voltage Rating: The 1H in the part number suggests a voltage rating of 50V, but the datasheet should be consulted for confirmation.
  • Aluminum Electrolytic Construction: Provides a relatively high capacitance-to-volume ratio.
  • Polarized: These capacitors are polarized, meaning they have a positive and negative terminal and must be connected with the correct polarity to avoid damage.

Benefits:

  • Effective Filtering: Reduces ripple and noise in power supplies.
  • Signal Coupling and Decoupling: Allows AC signals to pass while blocking DC signals.
  • Energy Storage: Provides a temporary source of power.
  • Cost-Effective: Aluminum electrolytic capacitors are generally more affordable than other types of capacitors with similar capacitance values.

Additional Details: It is crucial to consult the official Panasonic datasheet for the ECJHVB1H225M to obtain precise specifications, including the voltage rating, tolerance, ESR (Equivalent Series Resistance), ripple current rating, and operating temperature range. The datasheet will also provide information on the capacitor's lifetime expectancy under various operating conditions. Improper usage or exceeding the specified ratings can lead to premature failure. Always ensure the capacitor is installed with the correct polarity.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess