EN
  • EN
  • DE

ECJ3YB1E475K

Part No ECJ3YB1E475K
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High Capacitance) Small size and high capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1170688-ECJ3YB1E475K
Manufacturer Homepage www.panasonic.com/industrial/batteries-oem/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECJ3YB1E475K CAD Model

Description

The Panasonic ECJ3YB1E475K is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications in electronic circuits. It is commonly used for decoupling, bypass, and filtering due to its small size, high capacitance value, and stable performance characteristics.

Applications:

  • Decoupling: Used to decouple integrated circuits (ICs) by providing a local energy source and reducing noise on the power supply lines.
  • Bypass: Employed as bypass capacitors to shunt high-frequency noise to ground, preventing it from affecting other parts of the circuit.
  • Filtering: Integrated into filtering circuits to remove unwanted frequencies and smooth out voltage fluctuations.
  • General-Purpose: Suitable for a wide range of general-purpose applications in consumer electronics, industrial equipment, and automotive systems.

Features:

  • Capacitance: Features a capacitance value of 4.7 µF, providing a significant amount of capacitance in a small package.
  • Voltage Rating: Rated for 25 VDC, making it suitable for use in various low-voltage applications.
  • X5R Dielectric: Utilizes an X5R dielectric material, providing stable capacitance over a temperature range of -55°C to +85°C.
  • Small Size: Available in a small case size, allowing for high-density circuit designs.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Stable Performance: Offers stable capacitance and low equivalent series resistance (ESR) over a wide temperature range, ensuring reliable circuit operation.
  • High Capacitance Value: Provides a high capacitance value in a small package, reducing the need for multiple capacitors.
  • Compact Design: Enables compact circuit designs, saving valuable board space.
  • Reliability: Offers high reliability and long operational life, reducing the need for frequent replacements.

Additional Details:

The ECJ3YB1E475K capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. It's important to follow the manufacturer's soldering guidelines to ensure proper device mounting and avoid thermal shock. The capacitor's tolerance rating (K = ±10%) specifies the allowable deviation from its nominal capacitance value.

You May Also Be Interested in

TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Walsin Technology Corporation
0.4 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Lowest to $0.0061

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess