EN
  • EN
  • DE
  • IT

ECJ3YB1C106K

Part No ECJ3YB1C106K
Manufacturer Panasonic
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitors(High Capacitance) Small size and high capacitance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822244-ECJ3YB1C106K
Ultra Librarian 3D Model Ultra Librarian ECJ3YB1C106K CAD Model

Description

The ECJ3YB1C106K is a ceramic capacitor manufactured by Panasonic. Ceramic capacitors are essential passive components in electronic circuits, used for a variety of applications, including decoupling, filtering, and energy storage. They are favored for their stability, reliability, and compact size.

Applications

  • Consumer Electronics: Commonly found in devices like smartphones, tablets, and laptops for power supply filtering and signal decoupling.
  • Industrial Equipment: Used in industrial power supplies, motor controllers, and automation systems.
  • Automotive Electronics: Employed in automotive control units (ECUs), infotainment systems, and engine management systems.
  • Telecommunications: Utilized in network equipment, routers, and base stations for signal filtering and impedance matching.
  • Medical Devices: Used in medical imaging equipment, patient monitoring systems, and diagnostic instruments.

Features

  • High Capacitance: Offers a relatively high capacitance value, making it suitable for applications requiring significant energy storage.
  • Compact Size: Small form factor allows for dense board layouts and space-constrained applications.
  • Low Equivalent Series Resistance (ESR): Minimizes energy losses and improves efficiency, resulting in better overall circuit performance.
  • High Insulation Resistance: Provides excellent electrical isolation, ensuring the integrity and reliability of the circuit.
  • RoHS Compliance: Complies with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Enhances the stability and reliability of electronic circuits by providing effective decoupling and filtering.
  • Enhanced Power Supply Stability: Helps to stabilize power supplies by filtering out unwanted noise and voltage fluctuations.
  • Reduced Noise and Interference: Minimizes electromagnetic interference (EMI), improving signal integrity and reducing noise.
  • Long-Term Reliability: High-quality construction and stable performance ensure long-term reliability and durability.
  • Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics and compact size.

Additional Details

The ECJ3YB1C106K ceramic capacitor is constructed using ceramic dielectric materials and metal electrodes. It is designed for surface mount technology (SMT), making it easy to integrate into automated assembly processes. The technical specifications, including capacitance value, voltage rating, and temperature coefficient, are detailed in the manufacturer's datasheet. This capacitor is widely used in various electronic applications due to its reliable performance and compact design. Its ability to provide stable and efficient energy storage makes it a preferred choice for engineers and designers. Panasonic’s commitment to quality ensures that the ECJ3YB1C106K meets stringent industry standards and delivers consistent performance.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Yageo
CAP CER 0.12UF 50V X7R 0603
Lowest to $0.0111
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
Walsin Technology Corporation
CAP CER 0.22UF 50V X5R 0402
Lowest to $0.0888
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
Walsin Technology Corporation
CAP CER 0.1UF 200V X7R 0805
Lowest to $0.0233
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess