Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Panasonic
Win Source Part Number 1170684-ECJ3FF1E475Z
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ECJ3FF1E475Z CAD Model

Description

The Panasonic ECJ3FF1E475Z is a ceramic capacitor designed for general-purpose applications in electronic circuits. It is known for its compact size, reliability, and stable electrical characteristics.

Applications:

  • Bypass Capacitors: Used to bypass noise and ripple from power lines, ensuring clean power delivery to sensitive components.
  • Decoupling Capacitors: Employed to decouple ICs (Integrated Circuits) from power supply noise, preventing signal interference and improving circuit performance.
  • Filtering Circuits: Integrated into filtering circuits to remove unwanted frequencies and noise from signals.
  • Timing Circuits: Utilized in timing circuits for setting specific time intervals or frequencies.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications requiring stable capacitance and reliable performance.

Features:

  • Capacitance: Offers a capacitance of 4.7 µF (microfarads), making it suitable for various filtering and energy storage applications.
  • Voltage Rating: Rated for 25 VDC (Volts Direct Current), providing a safe margin for use in low-voltage circuits.
  • Ceramic Dielectric: Utilizes a ceramic dielectric material, which provides stable capacitance and low equivalent series resistance (ESR).
  • Compact Size: Features a compact case size, allowing for high-density circuit designs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental friendliness.

Benefits:

  • Stable Performance: Provides stable capacitance over a wide range of temperatures and frequencies, ensuring reliable circuit operation.
  • Low ESR: Features low ESR, minimizing power losses and improving circuit efficiency.
  • Compact Design: Enables compact circuit designs, saving valuable board space.
  • Reliability: Offers high reliability and long operational life, reducing the need for frequent replacements.

Additional Details:

The ECJ3FF1E475Z capacitor is designed for surface mount technology (SMT) and is compatible with automated assembly processes. It's important to follow the manufacturer's soldering guidelines to ensure proper device mounting and avoid thermal shock. The capacitor's tolerance specifies the allowable deviation from its nominal capacitance value.

You May Also Be Interested in

Murata Electronics North America
Chip Monolithic Ceramic Capacitors | CAP CER 0.3PF 50V C0G/NP0 0402
Lowest to $0.0145
ECAD model for GRM1555C1HR30WA01D
Kemet
MILITARY SPECIFCATIONS ON BACK
Need more? Email Us
ECAD model for C420C104K5R5CA
United Chemi-Con
CAP CER 330UF 25V X7R RADIAL
Need more? Email Us
ECAD model for KTD250B337M99A0B00
Murata Electronics North America
Ultra-small GRM series / GRM033 (0201 Chip size) | CAP CER 33PF 25V C0G/NP0 0201
Lowest to $0.0074
ECAD model for GRM0335C1E330JD01D
AVX Corporation
1210, 1825, 2225, 3640 X7R Dielectric, High Voltage MLC Chips, Capacitor | CAP CER 0.015UF 3KV X7R 2225
Lowest to $1.3112
ECAD model for 2225HC153KAT1A
Murata Electronics North America
CAP CER 5PF 50V NP0 RADIAL
Need more? Email Us
ECAD model for RDE5C1H5R0C0P1H03B
Kemet
CAP CER 0.47UF 100V X7R RADIAL
Need more? Email Us
ECAD model for C330C474K1R5TA7303
TDK Corporation
TDK MLCC PRODUCT LINE
Lowest to $0.0209
ECAD model for C1608X7R1C474K
Taiyo Yuden
High Value Multilayer Ceramic Capacitors (High dielectric type) | CAP CER 1000PF 50V X5R 0402
Lowest to $0.0039
ECAD model for UMK105BJ102KV-F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention