Products specifications

Categories Capacitors
Features 0.47 µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 0805 (2012 Metric)
Manufacturer Panasonic
Series ECJ
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, MLCC
Package 0805 (2012 Metric)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number PCC2460TR, PCC2460DKR, PCC2460CT, ECJ2FF1E474Z
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870051-ECJ-2FF1E474Z
Ultra Librarian 3D Model Ultra Librarian ECJ-2FF1E474Z CAD Model

Description

The Panasonic ECJ series capacitor is a surface mount, multilayer ceramic capacitor (MLCC) with a capacitance of 0.47 µF and a voltage rating of 25V.

  • Capacitance: 0.47 µF
  • Voltage Rating: 25V
  • Tolerance: -20% to +80%
  • Operating Temperature Range: -30°C to 85°C
  • Package: Reel
  • Package Size: 0805 (2012 Metric)
  • Part Status: Obsolete
  • Supply and Demand Status: Limited
  • Category: Capacitor
  • ECCN: EAR99
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8532.24.0020

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 5.6PF 500V NP0 1111
Need more? Email Us
ECAD model for 800B5R6CT500XT
Murata Electronics North America
Chip Monolithic Ceramic Capacitors | CAP CER 0.047UF 630V X7R 1210
Lowest to $0.2006
ECAD model for GRM32DR72J473KW01L
AVX Corporation
CAP CER 33PF 500V 1111 / Cap Ceramic 33pF 500V +90±20ppm/C 5% Pad SMD 1111 125°C Ultra Low ESR Automotive T/R
Lowest to $13.5737
ECAD model for SQCB7M330JAT1A
AVX Corporation
CAP CER 1UF 50V Z5U AXIAL / Cap Ceramic 1uF 50V Z5U 20% Axial 85°C T/R
Need more? Email Us
ECAD model for SA305E105MAR
Murata Electronics North America
CAP CER 2.2UF 50V X7R RADIAL / Cap Ceramic 2.2uF 50V X7R 10% Radial 5mm 125°C Ammo
Need more? Email Us
ECAD model for RPER71H225K8M1C03A
United Chemi-Con
CAP CER 1.2UF 500V X7R 3025
Need more? Email Us
ECAD model for KTS501B125M76N0T00
Kemet
CAP CER 47PF 50V NP0 0805 / Cap Ceramic 47pF 50V C0G 10% Pad SMD 0805 125°C Low ESR T/R
Need more? Email Us
ECAD model for C0805T470K5GCLTU
Kemet
CAP CER 3300PF 50V X7R RADIAL
Need more? Email Us
ECAD model for C317C332K5R5TA
Murata Electronics North America
CAP CER 0.33UF 50V X7R RADIAL
Need more? Email Us
ECAD model for RCER71H334K1M1H03A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention