Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Status Obsolete(EOL)
Capacitance 0.068μF
Tolerance ±10%
Voltage Rating 25V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Thickness (Max) 0.035" (0.90mm)
Win Source Part Number 1003181-ECJ-1VB1E683K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECJ-1VB1E683K CAD Model

Description

Panasonic Electronic Components' ECJ-1VB1E683K is an obsolete (EOL) capacitor with a capacitance of 0.068μF and a tolerance of ±10%.

  • Voltage Rating: 25V
  • Mounting: surface mountable
  • Temperature Coefficient: X7R
  • Thickness: 0.035" (0.90mm)
  • Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
  • Market Status: open market

You May Also Be Interested in

TDK Corporation
CAP CER 4.7UF 6.3V JB 0603 / 4.7 µF ±20% 6.3V Ceramic Capacitor JB 0603 (1608 Metric)
Need more? Email Us
ECAD model for CGB3B3JB0J475M055AB
Kemet
CAP CER 100PF 100V C0G/NP0 RAD
Need more? Email Us
ECAD model for C317C101G1G5TA
AVX Corp/Kyocera Corp
CAP CER 5.6PF 500V NP0 1111
Need more? Email Us
ECAD model for 800B5R6CT500XT
Kemet
Multilayer Ceramic Capacitor, 47 pF, 200 V, ± 10%, C0G (NP0), Radial Leaded
Need more? Email Us
ECAD model for C322C470K2G5TA7301
Knowles Syfer
CAP CER 0.1UF 50V X7R 1206 / 0.1 µF ±20% 50V Ceramic Capacitor X7R (2R1) 1206 (3216 Metric)
Need more? Email Us
ECAD model for 1206J0500104MXTE03
AVX Corp/Kyocera Corp
CAP CER 130PF 100V NP0 1210 / 130 pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Need more? Email Us
ECAD model for 12101U131JAT2A
Kemet
Cap Ceramic 0.0047uF 50V X7R 10% SMD 0603 Paper T/R
Need more? Email Us
ECAD model for C0603Y472K5RACTU
Murata Electronics North America
CAP CER 4.3PF 250V NP0 0805 / 4.3 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.5289
ECAD model for GQM2195C2E4R3BB12D
AVX Corp/Kyocera Corp
CAP CER 0.1UF 10V X5R 0402 / 0.1 µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Lowest to $0.1837
ECAD model for LD02ZD104KAB2A

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention