Product Description
Strategically crafted for high precision applications, the ECHU1H104JB9 ceramic capacitor is a reliable solution for electronic circuits requiring exceptional capacitance stability and resilience. This capacitor ensures continuity and reliability in various electronic setups.
Applications/Projects
- Wireless communication devices
- High-speed data processing units
- Power management systems
- Instrumentation and measurement devices
Features and Benefits
- High tolerance levels making it suitable for critical applications
- Compact and durable, ideal for densely packed circuits
- Designed for minimal performance variation with temperature changes
- Enhanced energy efficiency due to low self-inductance
Additional Details
Operating Temperature: -55°C to +125°C
Capacitance Value: 100nF
Dielectric Type: Ceramic
Voltage Rating: 200V