EN
  • EN
  • DE
  • IT

DB5S310K0R

Part No DB5S310K0R
Manufacturer Panasonic
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 30V SSMINI5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel
Diode Configuration 2 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) (per Diode) 200mA
Voltage - Forward (Vf) (Maximum) at If 470mV at 200mA
Speed Small Signal =
Reverse Recovery Time (trr) 1.6ns
Current - Reverse Leakage at Vr 200μA at 30V
Operating Temperature - Junction 125°C (Maximum)
Mounting Style SMD
Manufacturer Package SOT-665
Supplier Device Package SSMini5-F4-B
Family Part Number DB5S310
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 737858-DB5S310K0R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DB5S310K0R CAD Model

Description

The DB5S310K0R is a Schottky barrier diode manufactured by Panasonic. Schottky diodes are semiconductor diodes with a low forward voltage drop and fast switching speed, making them suitable for various applications.

Applications

  • DC-DC Converters: Used in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Employed to protect circuits from reverse polarity connections.
  • Switching Power Supplies: Used in switching power supplies to rectify high-frequency signals.
  • Solar Panel Bypass Diodes: Used in solar panels to prevent hot spots and improve energy harvesting efficiency.
  • RF Detectors: Used in radio frequency (RF) circuits for signal detection and demodulation.

Features

  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power loss.
  • Fast Switching Speed: Provides fast switching characteristics for high-frequency applications.
  • Small Package Size: Available in a compact package for space-constrained applications.
  • High Surge Current Capability: Can withstand high surge currents.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) directives.

Benefits

  • Improved Efficiency: Low forward voltage drop enhances the efficiency of power supplies and converters.
  • High-Speed Operation: Fast switching speed enables high-frequency applications.
  • Compact Design: Small package allows for miniaturization of electronic devices.
  • Reliable Performance: Provides stable and dependable operation.
  • Environmental Compliance: RoHS compliant and lead-free.

Additional Details

The DB5S310K0R has a reverse voltage rating of 30V and a forward current rating of 500mA. It is typically packaged in a SOD-523 package. The low forward voltage drop contributes to higher energy efficiency and reduced heat generation. Its fast switching characteristics make it suitable for high-frequency rectification and switching applications. The device is commonly used in portable electronics, power adapters, and LED lighting systems. The surge current capability helps to protect the device from voltage spikes and transients. The Schottky structure allows for a lower forward voltage drop compared to traditional silicon diodes.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5142 $59.1330
275+ $0.4220 $116.0500
425+ $0.4088 $173.7400
585+ $0.3956 $231.4260
760+ $0.3825 $290.7000
1,015+ $0.3428 $347.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess