EN
  • EN
  • DE

CDX-2C-60S-AC120V

Part No CDX-2C-60S-AC120V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051739-CDX-2C-60S-AC120V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDX-2C-60S-AC120V CAD Model

Description

The CDX-2C-60S-AC120V is a compact photoelectric sensor manufactured by Panasonic. It is designed for object detection and presence sensing in various industrial automation applications. This sensor offers reliable performance and easy installation, making it suitable for a wide range of applications requiring non-contact detection.

Applications:

  • Automated Conveyor Systems: Used for detecting the presence or absence of objects on a conveyor belt.
  • Packaging Machines: Employed for detecting the presence of products in packaging applications.
  • Material Handling Equipment: Utilized for detecting the position of objects in material handling systems.
  • Door and Gate Control: Used for detecting the presence of people or objects near doors and gates.
  • Robotics: Employed for object detection and positioning in robotic applications.

Features:

  • Compact Size: Allows for easy installation in space-constrained environments.
  • Non-Contact Detection: Provides reliable detection without physically contacting the object.
  • AC120V Operation: Operates directly from an AC120V power supply.
  • Visible Red Light Source: Facilitates easy alignment and setup.
  • Adjustable Sensitivity: Allows for fine-tuning the detection range and sensitivity.
  • Relay Output: Provides a simple and reliable output signal for interfacing with control systems.

Benefits:

  • Reliable Detection: Provides accurate and consistent object detection.
  • Easy Installation: Compact size and simple wiring make installation quick and easy.
  • Versatile Applications: Suitable for a wide range of applications requiring non-contact detection.
  • Cost-Effective: Provides a cost-effective solution for object detection.
  • Durable Construction: Designed for reliable operation in industrial environments.

Additional Details:

The CDX-2C-60S-AC120V typically utilizes a retro-reflective sensing mode, requiring a reflector to be placed opposite the sensor. The sensor emits a beam of light, and if the beam is reflected back, the sensor detects the presence of an object. The sensing distance is typically adjustable, allowing for customization based on the application requirements. The relay output can be configured as normally open (NO) or normally closed (NC), providing flexibility in interfacing with control systems. Consult the datasheet for precise specifications, wiring diagrams, and application recommendations. The housing material and IP rating provide information on the sensor's environmental protection.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.2041
NEC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess