Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y3B
Package Strip
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 31
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.035" (0.88mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A per Contact
Mating Cycles 20
Base Product Number AYF333135
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names AYF333135A-ND,255-5649
Standard Package 500
Win Source Part Number 1047217-AYF333135A
Ultra Librarian 3D Model Ultra Librarian AYF333135A CAD Model

Description

The Y3B series FPC connector is an ideal solution for connecting flat flexible cables to printed circuit boards.

  • Series: Y3B
  • Pitch: 0.012 inches (0.30mm)
  • Positions: 31
  • Locking: Flip lock and backlock
  • Contact Material: Copper alloy
  • Contact Finish: Gold
  • Voltage Rating: 50V
  • Housing and Actuator Material: Liquid crystal polymer (LCP)
  • Flammability Rating: UL94 V-0
  • Mounting: Surface mountable
  • Mounting Type: Right angle
  • Temperature Range: -55°C to 85°C
  • Mating Cycle: 20
  • Alternatives: XF3A-2355-41A, XF3A-2555-41A, 5047543920, XF3Z-2555-31B, FH23-31S-0.3SHAW(05), FH26W-31S-0.3SHW(60)

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
ECAD model for 487223-2
Amphenol
CONN FFC/FPC RCPT HSG 20POS 2.54
Need more? Email Us
ECAD model for 67013-020LF
TE Connectivity
CONN FFC RCPT HSG 11POS 2.54MM
Need more? Email Us
ECAD model for 487769-9
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us
ECAD model for 88859-7
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC VERT 50POS 0.50MM SMD
Lowest to $2.4894
ECAD model for FH12-50S-0.5SV
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 36POS 0.50MM R/A
Lowest to $0.9413
ECAD model for FH12-36S-0.5SH
Molex, LLC
1.00mm (.039") Pitch FFC/FPC Connector, SMT, Right Angle, ZIF, Top Contact Style Receptacle, 10 Circuits, Lead-free, Gold Contact Plating, High Barrier Packaging | CONN FFC FPC TOP 10POS 1MM R/A
Lowest to $0.3236
ECAD model for 0522071060
Hirose Electric Co Ltd
0.5mm and 1mm Pitch Connectors For FPC/FFC | CONN FFC BOTTOM 10POS 0.50MM R/A
Lowest to $0.5332
ECAD model for FH12-10S-0.5SH
TE Connectivity
CONN FFC PIN HSG 4POS 2.54MM
Need more? Email Us
ECAD model for 485893-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention