Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors
Mfr Panasonic Electric Works
Series Y3B
Package Tape & Reel (TR)
Flat Flex Type FPC
Mounting Type Surface Mount, Right Angle
Connector/Contact Type Contacts, Top and Bottom
Number of Positions 25
Pitch 0.012" (0.30mm)
Termination Solder
FFC, FCB Thickness 0.20mm
Height Above Board 0.035" (0.88mm)
Locking Feature Flip Lock, Backlock
Cable End Type Tapered
Contact Material Copper Alloy
Contact Finish Gold
Housing Material Liquid Crystal Polymer (LCP)
Actuator Material Liquid Crystal Polymer (LCP)
Voltage Rating 50V
Temperature Range - Operating -55°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.2A per Contact
Contact Finish Thickness Flash
Mating Cycles 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 5,000
Win Source Part Number 965749-AYF332535
Ultra Librarian 3D Model Ultra Librarian AYF332535 CAD Model

Description

The AYF332535 is a 25-position flat flexible connector designed for surface mount applications.

  • Positions: 25
  • Type: Flat Flexible Connector
  • Mounting: Surface Mount
  • Pitch: 0.012" (0.30mm)
  • Material: Liquid Crystal Polymer (LCP)
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Series: Y3B
  • Voltage Rating: 50V
  • Cable End Type: Tapered
  • Locking Feature: Flip Lock and Backlock
  • Applications: FPC and FFC
  • Temperature Range: -55°C to 85°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 9POS 0.5MM R/A
Lowest to $0.6622
ECAD model for FH33-9S-0.5SH(10)
Molex, LLC
0.5 FPC FRONTFLIP 68P H=1.5MM(MA / Position Connector
Lowest to $2.0477
ECAD model for 104075-6817
TE Connectivity
CONN FPC BOTTOM 30POS 1MM R/A
Need more? Email Us
ECAD model for 3-84952-0
AVX Corp/Kyocera Corp
CONN FFC FPC BOTTOM 30POS 1MM RA
Need more? Email Us
ECAD model for 006200307032800+
Hirose Electric Co Ltd
CONN FPC 31POS 0.3MM R/A / 31 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.2350
ECAD model for FH35C-31S-0.3SHW(50)
Molex, LLC
0.5 FPC NON-ZIF 22CKT EMBSTP PKG / Position Connector
Lowest to $1.3451
ECAD model for 51281-2294
AVX Corp/Kyocera Corp
CONN FFC FPC TOP 33POS 0.5MM R/A / 33 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
ECAD model for 086212033340800A+
Molex, LLC
05 FPC ZIF BTM CONT EMBT PKG 17C / Position Connector
Need more? Email Us
ECAD model for 505110-1791
Molex, LLC
250UM FPC E/O HSG ASSY 13CKT EMB / Position Connector
Lowest to $1.3816
ECAD model for 502078-1360

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9818 $53.9990
125+ $0.8056 $100.7000
195+ $0.7804 $152.1780
265+ $0.7552 $200.1280
345+ $0.7300 $251.8500
460+ $0.6545 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention