The AXK6S30545P is a board-to-board connector manufactured by Panasonic, likely belonging to their fine-pitch connector series. This series is recognized for delivering high-density connectivity solutions in compact electronic devices. While a specific datasheet is needed for precise specifications, the 'AXK' prefix suggests it shares characteristics with other Panasonic AXK series connectors, emphasizing reliability and space efficiency.
Applications:
- Mobile Phones
- Digital Cameras
- Portable Gaming Devices
- Notebook Computers
- Medical Devices
Features:
- Fine Pitch Design (potentially 0.4mm or 0.5mm)
- Surface Mount Technology (SMT) Compatibility
- High-Density Contact Arrangement
- Low Profile
- Robust Mechanical Design for secure mating
Benefits:
- Enables smaller and lighter electronic products
- Facilitates automated assembly processes
- Maximizes signal integrity
- Saves valuable PCB space
- Provides long-term reliability
Additional Details:
Based on the part number, the AXK6S30545P likely features 305 contacts. The '45' likely corresponds to a particular height or dimension. The 'P' suffix might indicate a specific packaging type or plating finish. Typical specifications for such a connector include a current rating (around 0.5A per contact), voltage rating (50V or less), contact resistance (low milliohms), and an operating temperature range (-40°C to +85°C or similar). Contact material is typically gold-plated for superior conductivity and corrosion resistance. Designers should consult the official Panasonic datasheet for the AXK6S30545P to confirm these specifications and ensure proper application. Additionally, check for RoHS compliance and other relevant industry standards.