EN
  • EN
  • DE

AXK5F10545YJ

Part No AXK5F10545YJ
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Pitch 500 µm
RoHS Non-Compliant
Win Source Part Number 1047197-AXK5F10545YJ
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AXK5F10545YJ CAD Model

Description

The AXK5F10545YJ is a board-to-board connector manufactured by Panasonic. It's designed for high-density and high-speed signal transmission in various electronic devices. This connector ensures reliable connectivity between printed circuit boards (PCBs) and contributes to the overall performance and miniaturization of electronic products.

Applications

  • Mobile Phones: Used for connecting internal components and PCBs within mobile phones.
  • Digital Cameras: Provides connectivity between different modules in digital cameras.
  • Laptop Computers: Connects PCBs within laptops, such as the motherboard to daughterboards.
  • Tablets: Used for internal connections in tablet devices.
  • Medical Devices: Utilized in medical equipment where reliable and compact connections are essential.
  • Industrial Equipment: Connects PCBs in industrial control systems and other equipment.

Features

  • High-Density Design: Features a compact design with fine pitch contacts for high-density connections.
  • High-Speed Transmission: Supports high-speed signal transmission, making it suitable for modern electronic devices.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, allowing for automated manufacturing processes.
  • Reliable Contact: Ensures reliable electrical contact even under vibration and mechanical stress.
  • RoHS Compliant: Compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring environmental safety.
  • Shielded Options: Some variants may include shielding to minimize electromagnetic interference (EMI).

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices due to its high-density design.
  • Improved Performance: Supports high-speed data transmission, contributing to improved performance of electronic devices.
  • Cost-Effective: Designed for automated assembly, reducing manufacturing costs.
  • Reliability: Ensures reliable connections, reducing the risk of signal loss and device malfunction.
  • Environmental Safety: RoHS compliance ensures that the connector is environmentally friendly.

Additional Details

The AXK5F10545YJ connector typically features a fine pitch (e.g., 0.4mm or 0.5mm) between contacts to maximize density. It is made of high-quality materials to ensure durability and reliability. The connector is designed to withstand reflow soldering temperatures during SMT assembly. It's crucial to follow the manufacturer's recommended soldering profile to ensure proper assembly and prevent damage to the connector. Proper handling and storage are also important to maintain the connector's integrity. The connector's dimensions and electrical characteristics can be found in the manufacturer's datasheet.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess