The ATQ219SAZ-K is a compact signal relay manufactured by Panasonic. It is designed for high-density mounting and low power consumption, making it suitable for a wide range of applications in telecommunications, industrial control, and measurement equipment. This relay is known for its reliability and long life.
Applications:
- Telecommunications equipment
- Measurement and instrumentation
- Industrial control systems
- Security systems
- Medical equipment
Features:
- Compact size
- Low power consumption
- High sensitivity
- Long life
- Surface mount type
Benefits:
- Enables high-density mounting
- Reduces power consumption
- Provides reliable switching performance
- Increases equipment lifespan
- Suitable for automated assembly
Technical Specifications:
The ATQ219SAZ-K has a contact arrangement of 2 Form A (DPST-NO). The coil voltage is 4.5VDC, and the contact rating is up to 2 Amps at 30VDC or 0.5A at 125VAC. The coil resistance is typically 200 ohms, and the operate time is around 4 ms. The release time is about 2 ms. It is designed for surface mount technology (SMT) and comes in a small package size, making it ideal for high-density PCB layouts. The isolation voltage between coil and contacts is typically 1500 VAC. The operating temperature range is -40°C to +85°C. The relay has a long mechanical life of up to 100 million operations and an electrical life of up to 100,000 operations at rated load. The ATQ219SAZ-K is RoHS compliant, ensuring environmental friendliness. It features gold-plated contacts for enhanced reliability and corrosion resistance. The surge voltage withstand is typically 1000V. The relay is designed to minimize contact bounce, providing clean and consistent switching performance. It is commonly used in signal routing, input/output isolation, and control applications. Additional features include high dielectric strength and excellent vibration and shock resistance.
The ATQ219SAZ-K relay's features make it a versatile component for applications where space is limited, and reliable switching is essential. Its performance characteristics ensure long-term stability and consistent functionality in diverse environments.