EN
  • EN
  • DE
  • IT

AQY225R2V

Part No AQY225R2V
Manufacturer Panasonic
Catalog Solid State Relays
Description Super miniature SSOP type featuring low C×R 80V load voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1147154-AQY225R2V
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AQY225R2V CAD Model

Description

The AQY225R2V is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic. This device is characterized by its low on-resistance and high-speed switching capabilities. It's designed for applications requiring precise and efficient switching, such as in measurement equipment, high-speed communication systems, and industrial control. The AQY225R2V provides excellent isolation between the control and load circuits, ensuring reliable performance in demanding environments.

Applications

  • Measurement Equipment: Used in oscilloscopes, signal generators, and other test instruments for fast and accurate signal switching.
  • High-Speed Communication Systems: Employed in telecommunication equipment for signal routing and data transmission.
  • Industrial Control: Integrated into programmable logic controllers (PLCs) and other automation systems.
  • Data Acquisition Systems: Used in data loggers and data acquisition boards for high-speed channel switching.
  • Medical Equipment: Found in medical devices requiring fast and reliable switching.

Features

  • Low On-Resistance: Minimizes voltage drop and power dissipation during switching.
  • High-Speed Switching: Enables fast and precise switching operations.
  • High Isolation Voltage: Provides excellent electrical isolation between the control and load circuits.
  • Long Life: Offers extended operational life compared to electromechanical relays.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Surface Mount Package: Designed for easy integration into automated assembly processes.

Benefits

  • Improved Performance: Enables faster and more accurate switching, improving overall system performance.
  • Reduced Power Consumption: Minimizes power dissipation, improving energy efficiency.
  • Enhanced Reliability: Provides consistent and dependable switching performance.
  • Compact Size: Saves board space due to its small footprint.
  • Reduced Maintenance: Eliminates the need for frequent maintenance and replacement.
  • Greater Accuracy: Ensures signal integrity and reduces signal distortion.

Additional Details

The AQY225R2V typically features a load voltage rating of up to 350V and a continuous load current of around 120mA. The isolation voltage is commonly rated at 5000Vrms. It has a low on-resistance, typically in the range of a few ohms. The device is available in a surface-mount package. For comprehensive technical specifications, application guidelines, and safety information, refer to the manufacturer's datasheet.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 3-30V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Coto Technology
RELAY SPST-NO/NC 100MA 0-400V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 10A 24-280V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1631 $61.6310
23+ $5.0566 $116.3018
36+ $4.8984 $176.3424
49+ $4.7413 $232.3237
64+ $4.5830 $293.3120
85+ $4.1083 $349.2055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,972 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess