Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Mounting Style SMD
Coil Voltage 4.5VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 125VAC, 110VDC - Max
Coil Current 22.2mA
Coil Type Latching, Single Coil
Termination Style Gull Wing
Must Operate Voltage 3.38 VDC
Operate Time 4ms
Release Time 4ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Palladium (AgPd), Gold (Au)
Relay Type Telecom
Coil Resistance 203 Ohms
Manufacturer Pack Quantity 50
MSL Level 4 (72 Hours)
Win Source Part Number 1142933-AGN210A4H
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AGN210A4H CAD Model

Description

The Panasonic Electric Works AGN210A4H is a DPDT (2 Form C) telecom relay with a contact rating (current) of 1A and a switching voltage of 125VAC, 110VDC - Max.

  • Manufacturer: Panasonic Electric Works
  • Contact Rating (Current): 1A
  • Switching Voltage: 125VAC, 110VDC - Max
  • Coil Voltage: 4.5VDC
  • Coil Resistance: 203 Ohms
  • Coil Current: 22.2mA
  • Operate Time: 4ms
  • Relay Type: Latching, single coil
  • Mounting: SMD
  • Termination Style: Gull wing
  • Contact Material: Silver palladium (AgPd), gold (Au)
  • Category: Relays
  • Popularity: Medium
  • Manufacturer Pack Quantity: 50
  • MSL Level: 4 (72 Hours)
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

HongFa
24V 2 Form C: 2C (DPDT-CO) 2A DIP,10x6.5mm Signal Relays RoHS
Lowest to $1.7732
ECAD model for HFD4/24
Omron
SMD,10x6.5mm Signal Relays
Lowest to $2.6349
ECAD model for G6K-2F 24VDC
FCL Components
General Purpose Relays RELAY, POWER
Lowest to $4.7478
ECAD model for FTR-K3AB012W-PS
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 3V
Lowest to $11.2162
ECAD model for V23079A2008B301
Omron
RELAY GEN PURPOSE SPDT 50MA 48V
Need more? Email Us
ECAD model for G2RV-SR700-AP AC/DC48
HongFa
5V 2A DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.5868
ECAD model for HFD23/005-1ZS
Omron
RELAY GEN PURPOSE SPDT 50MA 24V
Need more? Email Us
ECAD model for G2RV-SR500-AP DC24
Omron
G6J-2P-Y-DC5 Omron Electronics Low Signal Relays - PCB ThruHole NonLatching DPDT 5VDC 140mW datasheet, inventory, & pricing.
Lowest to $1.3691
ECAD model for G6J-2P-Y-DC5
HongFa
9V 2A A set of conversions: 1C (Single-pole Double-throw Conversion) DIP,12.5x7.5mm Power Relays RoHS
Lowest to $0.7226
ECAD model for HFD23/009-1ZS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.6944 $56.5824
51+ $2.2108 $112.7508
79+ $2.1417 $169.1943
109+ $2.0727 $225.9243
140+ $2.0036 $280.5040
188+ $1.7963 $337.7044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention