EN
  • EN
  • DE
  • IT

16TQC47M

Part No 16TQC47M
Manufacturer Panasonic
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER TANTALUM SOLI / Tantalum Polymer Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum - Polymer Capacitors
Mfr Panasonic
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
ECCN OBSOLETE
Win Source Part Number 713009-16TQC47M
Ultra Librarian 3D Model Ultra Librarian 16TQC47M CAD Model

Description

The 16TQC47M is a surface mount Tantalum Polymer Capacitor manufactured by Panasonic. This capacitor is designed for applications requiring stable performance, low ESR (Equivalent Series Resistance), and long operational life. With a capacitance of 47µF and a voltage rating of 16V, it is suitable for a variety of power management and decoupling applications. Its polymer construction offers improved stability and reliability compared to traditional tantalum capacitors.

Applications

  • Power supply decoupling
  • DC-DC converters
  • Noise filtering
  • Power management circuits
  • Battery-powered devices

Features

  • Low ESR (Equivalent Series Resistance)
  • High Capacitance Stability
  • Long Lifespan
  • Surface Mount Technology (SMT)
  • RoHS Compliant

Benefits

  • Improved ripple current handling
  • Stable performance over a wide temperature range
  • Reduced voltage noise and ripple
  • Compact size for high-density circuit boards
  • Environmentally friendly due to RoHS compliance

Additional Details

The 16TQC47M Tantalum Polymer Capacitor provides excellent performance in demanding applications. Its low ESR minimizes power losses and improves the efficiency of power supply circuits. The capacitor's stable capacitance over temperature ensures consistent performance in harsh environments. Surface mount technology allows for easy integration into automated assembly processes. The 16TQC47M is commonly used in consumer electronics, industrial equipment, and automotive applications. Its long lifespan contributes to the overall reliability of the end product. The device is designed to withstand reflow soldering processes and is available in tape and reel packaging for automated placement. Its compact size makes it suitable for space-constrained applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT POLY 47UF 6.3V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 330UF 2.5V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 4.7UF 63V 2917
Lowest to $4.5206
Kemet
CAP TANT POLY 330UF 4V 2917
Lowest to $0.4059
Kemet
CAP TANT POLY 10UF 25V 1411
Lowest to $8.2688
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess