EN
  • EN
  • DE

RS2GB

Part No RS2GB
Manufacturer PACELEADER INDUSTRIAL
Catalog Diodes, Rectifiers - Single
Description FAST SWITCHING SURFACE MOUNT RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PACELEADER INDUSTRIAL
Win Source Part Number 1243852-RS2GB
Manufacturer Homepage www.paceleader.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RS2GB CAD Model

Description

The RS2GB is a surface-mount glass passivated rectifier manufactured by PACELEADER INDUSTRIAL. It's designed for efficient rectification of AC voltage to DC voltage in various electronic applications.

Applications:

  • AC-DC power supplies
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • General-purpose rectification
  • Adapters and chargers

Features:

  • High surge current capability: Handles transient surge currents without failure.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Glass passivated junction: Offers high reliability and stability.
  • Surface mount package: Facilitates compact and automated assembly.
  • High temperature soldering guaranteed: Suitable for automated assembly processes.

Benefits:

  • Efficient power conversion: Low forward voltage drop minimizes power losses, improving efficiency.
  • Enhanced system reliability: Glass passivation ensures stable and reliable performance.
  • Compact design: Surface mount package enables miniaturization of electronic devices.
  • Simplified assembly: Surface mount design facilitates automated assembly processes.
  • Robust operation: High surge current capability protects against voltage spikes.

Additional Details:

The RS2GB is commonly available in a SMB (Surface Mount B) package. Key specifications include peak reverse voltage (VRRM), average forward current (IF(AV)), and surge current (IFSM). The peak reverse voltage is the maximum reverse voltage the diode can withstand without breakdown. The average forward current is the maximum continuous forward current the diode can handle. Consult the PACELEADER INDUSTRIAL datasheet for detailed electrical characteristics, thermal resistance, and derating curves. The diode should be mounted on a PCB with adequate copper area to facilitate heat dissipation. Proper soldering techniques should be employed to ensure reliable connections. The RS2GB offers a good balance of performance and cost-effectiveness for general-purpose rectification applications.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3,425+ $0.0146 $50.0050
8,335+ $0.0120 $100.0200
12,825+ $0.0117 $150.0525
17,700+ $0.0113 $200.0100
22,940+ $0.0109 $250.0460
30,615+ $0.0098 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 3425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess