EN
  • EN
  • DE

Y24LC02A-A2S-TR

Part No Y24LC02A-A2S-TR
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 411193-Y24LC02A-A2S-TR
Ultra Librarian 3D Model Ultra Librarian Y24LC02A-A2S-TR CAD Model

Description

The Y24LC02A-A2S-TR is a 2Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) device. It's characterized by its low-voltage and low-power operation, making it suitable for a wide range of embedded systems and portable devices. This particular part, typically supplied in an SOIC-8 package, utilizes the standard I2C serial communication protocol for ease of interfacing with microcontrollers.

Applications:

  • Consumer Electronics: Used in set-top boxes, TVs, and audio equipment to store user preferences, channel settings, and calibration data.
  • Industrial Automation: Found in programmable logic controllers (PLCs), sensors, and data loggers for storing configuration parameters and sensor readings.
  • Automotive Electronics: Employed in car radios, infotainment systems, and engine control units (ECUs) for storing diagnostic information and vehicle settings.
  • Medical Devices: Integrated into medical instruments and patient monitoring systems for storing calibration data and patient-specific settings.
  • Smart Cards: Used in smart cards and security tokens for storing user credentials and access control information.

Features:

  • 2Kbit EEPROM: Offers 2048 bits of non-volatile storage capacity.
  • I2C Interface: Uses the industry-standard I2C serial interface for simple communication.
  • Low-Voltage Operation: Operates at a low voltage range (typically 2.5V to 5.5V) for power efficiency.
  • Low-Power Consumption: Designed for minimal power consumption in both active and standby modes.
  • Write Protect Feature: Includes a hardware write protect function to prevent accidental data overwrites.
  • Self-Timed Write Cycle: Features an internal self-timed write cycle, simplifying write operations.
  • High Endurance: Provides a high number of write cycles (typically 1 million) for long-term reliability.
  • Data Retention: Guarantees long-term data retention (typically 100 years).

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • Easy Integration: The I2C interface simplifies integration with microcontrollers and other digital systems.
  • Power Efficiency: Low-voltage and low-power operation contribute to extended battery life in portable devices.
  • Reliable Storage: High endurance and data retention guarantee reliable data storage over extended periods.
  • Data Protection: The write protect feature safeguards against accidental data corruption.
  • Compact Size: The SOIC-8 package offers a small footprint for space-constrained applications.

Additional Details:

Operating Temperature Range: Typically -40°C to +85°C (industrial temperature range).
I2C Clock Frequency: Supports standard and fast mode I2C clock frequencies (e.g., 100kHz, 400kHz).
Write Cycle Time: The self-timed write cycle typically takes a few milliseconds.
Package: SOIC-8 (Small Outline Integrated Circuit) is a common package for this device.
Data Retention: Typically guarantees data retention for 100 years at 55°C.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess