EN
  • EN
  • DE

WMF10N60

Part No WMF10N60
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 402836-WMF10N60
Ultra Librarian 3D Model Ultra Librarian WMF10N60 CAD Model

Description

The WMF10N60 is a 600V N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-voltage, high-power switching applications. This power MOSFET offers fast switching speeds, low on-resistance, and high avalanche ruggedness, making it suitable for use in power supplies, motor control circuits, and other power electronic systems.

Applications:

  • Switch-Mode Power Supplies (SMPS): Used as the primary switching element in AC-DC and DC-DC power supplies.
  • Power Factor Correction (PFC) Circuits: Implemented in PFC stages to improve power supply efficiency.
  • Motor Control: Controls the speed and torque of electric motors in various industrial and consumer applications.
  • Uninterruptible Power Supplies (UPS): Provides backup power in the event of a main power failure.
  • Lighting Ballasts: Drives and controls the current in lighting systems.

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • 10A Continuous Drain Current (ID): Capable of handling significant current levels.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency. Typically specified at a particular gate-source voltage (VGS).
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Avalanche Ruggedness: Withstands transient voltage spikes and protects the MOSFET from damage.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds minimize power losses, improving overall system efficiency.
  • Reliable Operation: High avalanche ruggedness and robust design ensure reliable performance in harsh operating conditions.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, reducing the need for large heat sinks.
  • Cost-Effective Solution: Provides a cost-effective solution for high-voltage, high-power switching applications.

The WMF10N60 typically comes in a TO-220 or similar through-hole package for easy mounting and heat dissipation. Key specifications include gate threshold voltage (VGS(th)), input capacitance (Ciss), output capacitance (Coss), and reverse recovery time (trr). Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the manufacturer's datasheet. It is crucial to consult the datasheet for accurate and complete information before using the MOSFET in a circuit design. Gate charge (Qg) is also an important parameter to consider for optimizing switching performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess