The TB1-225M-12VDC is a miniature electromagnetic power relay. It operates on a 12VDC coil voltage. These relays are commonly used for switching circuits requiring isolation and amplification. The “TB1” prefix likely signifies the manufacturer's series designation for this type of relay. The “225M” portion usually indicates the coil resistance or other specific performance characteristics.
Applications:
- Industrial Control Systems
- Automotive Electronics
- Home Automation
- Security Systems
- Power Supplies
Features:
- Compact size: Suitable for high-density PCB mounting.
- 12VDC Coil: Operates on a standard 12VDC supply.
- Electromagnetic operation: Provides reliable switching.
- SPDT Contact Configuration: Offers single-pole, double-throw switching.
- High Contact Capacity: Supports switching moderate current loads.
Benefits:
- Electrical Isolation: Provides isolation between control and load circuits.
- Amplification: Allows low-power signals to control high-power circuits.
- Reliable Switching: Provides dependable performance in various applications.
- Cost-Effective: Offers an economical solution for switching applications.
Additional Details:
This relay typically features a single-pole, double-throw (SPDT) contact configuration. It can switch loads up to several amperes, depending on the manufacturer’s specifications. It is designed for through-hole mounting on printed circuit boards (PCBs). The operating temperature range is usually between -40°C and +85°C. The coil resistance is indicated as '225M', which means the resistance is likely 225 ohms. The relay offers electrical isolation between the control circuit (coil) and the load circuit (contacts), preventing interference and ensuring safety. Consult the manufacturer's datasheet for precise specifications, including contact rating, coil resistance, and operating characteristics.