EN
  • EN
  • DE

STV5100

Part No STV5100
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 348725-STV5100
Ultra Librarian 3D Model Ultra Librarian STV5100 CAD Model

Description

The STV5100 is a highly integrated single-chip Direct Conversion Front-End IC designed for digital video broadcasting (DVB-S/S2) and satellite receiver applications. Manufactured by STMicroelectronics (marketed as 'Others' in the listing), this IC performs the essential functions of frequency conversion and signal demodulation required in a satellite receiver system.

Applications

  • Satellite Set-Top Boxes (STBs)
  • Satellite PC cards
  • Integrated TV receivers with satellite input
  • Professional satellite receivers
  • Satellite modems

Features

  • Direct conversion architecture for simplified receiver design.
  • Wide input frequency range, typically covering L-band (950 MHz to 2150 MHz).
  • Integrated Low Noise Amplifier (LNA) for improved signal reception.
  • I/Q demodulator for down-conversion to baseband.
  • Programmable channel filters for signal selection.
  • Automatic Gain Control (AGC) for optimal signal levels.
  • Integrated Voltage Controlled Oscillator (VCO) and PLL (Phase-Locked Loop) for frequency synthesis.
  • I2C interface for control and configuration.
  • Low power consumption.
  • Supports DVB-S and DVB-S2 standards.

Benefits

  • Reduced Bill of Materials (BOM) cost due to high integration.
  • Simplified receiver design and faster time-to-market.
  • Improved receiver sensitivity and performance.
  • Lower power consumption for energy-efficient receivers.
  • Flexibility to support different satellite broadcast standards.
  • Precise control over receiver parameters through the I2C interface.

Additional Details

The STV5100 utilizes a direct conversion architecture, which directly down-converts the incoming satellite signal to baseband, eliminating the need for intermediate frequency (IF) stages. This simplifies the receiver design and reduces the number of components. It typically requires an external SAW (Surface Acoustic Wave) filter for image rejection. The LNA provides low noise amplification of the weak satellite signal. The I/Q demodulator performs the complex down-conversion process. The integrated VCO and PLL provide the necessary local oscillator signals for the down-conversion. The AGC ensures that the signal level is optimal for demodulation. The device is typically packaged in a QFN (Quad Flat No-leads) package. The exact voltage requirements are often 3.3V for analog and digital supplies. The chip is configured via I2C commands to set parameters such as channel frequency, gain, and filter settings.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Others
Lowest to $0.3269
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess