EN
  • EN
  • DE

STD-CRG-224.000MHZ

Part No STD-CRG-224.000MHZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 345223-STD-CRG-224.000MHZ
Ultra Librarian 3D Model Ultra Librarian STD-CRG-224.000MHZ CAD Model

Description

The STD-CRG-224.000MHZ is a crystal oscillator, a crucial component in electronic circuits that provides a stable and precise clock signal. This particular oscillator operates at a frequency of 224.000 MHz, making it suitable for applications requiring accurate timing and synchronization. Crystal oscillators are known for their high stability, low jitter, and reliability, making them preferred over other types of oscillators in many applications.

Applications:

  • Communication systems (e.g., radio transceivers)
  • Microprocessor clock sources
  • Networking equipment (e.g., routers, switches)
  • Test and measurement equipment
  • High-speed data acquisition systems

Features:

  • Precise and stable 224.000 MHz output frequency
  • Low jitter for clean clock signal
  • High frequency stability over temperature variations
  • Compact size
  • Low power consumption

Benefits:

  • Accurate timing and synchronization of electronic circuits
  • Improved system performance due to stable clock signal
  • Reduced errors in data transmission and processing
  • Enhanced reliability of electronic devices
  • Simplified system design

Technical Specifications:

Typical specifications for the STD-CRG-224.000MHZ crystal oscillator include:

  • Output Frequency: 224.000 MHz
  • Frequency Stability: Typically ±25 ppm or better over the operating temperature range.
  • Operating Temperature Range: -40°C to +85°C (industrial grade) or 0°C to +70°C (commercial grade).
  • Supply Voltage: Typically 3.3V or 5V
  • Output Logic: CMOS or LVCMOS
  • Jitter: Low, typically less than 1 ps RMS
  • Package Type: Surface Mount Device (SMD)

The STD-CRG-224.000MHZ crystal oscillator is designed to provide a reliable and accurate clock signal for a wide range of applications. Its precise frequency, low jitter, and high stability make it an excellent choice for ensuring the proper operation of sensitive electronic systems.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Comet America, LP
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess