EN
  • EN
  • DE

SSQ10A125V

Part No SSQ10A125V
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 341664-SSQ10A125V
Ultra Librarian 3D Model Ultra Librarian SSQ10A125V CAD Model

Description

The SSQ10A125V appears to be a circuit protection device, potentially a solid-state relay, a resettable fuse, or similar component, rated for 10 Amperes and 125 Volts. The 'SSQ' designation likely refers to a specific series or product family designation by the manufacturer. As with the previous entry, the lack of a specific manufacturer makes it difficult to provide a definitive description. However, the current and voltage ratings allow us to infer probable applications and characteristics.

Possible Applications:

  • Power supply overcurrent protection
  • Motor control circuits
  • Industrial automation equipment
  • Lighting control systems
  • High-power LED drivers

Potential Features:

  • Resettable overcurrent protection
  • Fast response time
  • Low on-state resistance
  • High surge current capability
  • Compact size

Potential Benefits:

  • Prevents damage to electronic circuits from overcurrent conditions
  • Reduces downtime due to blown fuses
  • Enhances system reliability
  • Simplified circuit design
  • Cost-effective protection solution

The SSQ10A125V likely utilizes a solid-state switching element to provide overcurrent protection, and it may incorporate thermal protection features to prevent overheating. The precise construction and material composition depend on the manufacturer's design. To ensure proper operation and prevent potential hazards, it is essential to consult the manufacturer's datasheet for detailed specifications, including the trip current, hold current, operating temperature range, and physical dimensions. Without the datasheet, safe and reliable operation cannot be guaranteed, and the component should be used with caution. The 'SSQ' prefix may also suggest a specific form factor or mounting configuration.

Given the 125V rating, this component is likely not intended for direct connection to mains voltage. Verify compatibility with applicable safety standards and regulations for the target application.

You May Also Be Interested in

ABB Embedded Power
SCD41 ABB Installation Products ABB COMP STIRRUP W/CONTAX 3/0-3/0 ASCR datasheet, inventory, & pricing.
Lowest to $29.1045
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Others
Lowest to $0.3269
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess