EN
  • EN
  • DE

SS78L05ZTR2-H

Part No SS78L05ZTR2-H
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 340673-SS78L05ZTR2-H
Ultra Librarian 3D Model Ultra Librarian SS78L05ZTR2-H CAD Model

Description

The SS78L05ZTR2-H is a positive voltage regulator from STMicroelectronics, designed to provide a stable 5V output. It's part of the 78L05 series, which are known for their simplicity and reliability in providing a regulated voltage source for various electronic circuits. This particular variant comes in a SOT-89 package, making it suitable for surface mount applications.

Applications:

  • Battery-powered equipment: Used to provide a stable 5V supply from battery voltage.
  • Microcontroller power supply: Provides a clean and regulated 5V for microcontrollers and other digital logic.
  • Sensor circuits: Powers sensors that require a stable 5V supply.
  • Simple linear regulators: Can be used in basic voltage regulation circuits.
  • DIY electronics projects: Ideal for hobbyists and students requiring a reliable 5V source.

Features:

  • Output Voltage: Fixed 5V output.
  • Output Current: Up to 100mA output current capability.
  • Input Voltage Range: Typically requires an input voltage of around 7V-20V for proper regulation.
  • Package Type: SOT-89 (Surface Mount).
  • Internal Current Limiting: Protects the regulator from overcurrent conditions.
  • Thermal Overload Protection: Shuts down the regulator if it overheats.
  • Short-Circuit Protection: Protects the regulator from damage due to short circuits on the output.

Benefits:

  • Stable 5V Supply: Provides a consistent and reliable 5V output voltage.
  • Easy to Use: Requires minimal external components, making it simple to implement.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Protection: Shuts down the regulator in case of overheating, increasing reliability.
  • Compact Size: The SOT-89 package allows for space-saving designs.

Additional Details:

The SS78L05ZTR2-H requires only a few external components for operation, typically input and output capacitors for stability. The input capacitor helps to filter out noise from the input voltage, while the output capacitor helps to stabilize the output voltage and improve transient response. It's crucial to ensure adequate heatsinking, especially when operating at higher input voltages and output currents. The datasheet provides detailed information on recommended capacitor values and heatsinking requirements. It offers robust protection features and simplifies the design process for a stable 5V power supply.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess