EN
  • EN
  • DE

SLG8LV595VTR

Part No SLG8LV595VTR
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 326078-SLG8LV595VTR
Ultra Librarian 3D Model Ultra Librarian SLG8LV595VTR CAD Model

Description

The SLG8LV595VTR is a configurable mixed-signal matrix from Silego Technology (despite the 'Others' manufacturer designation, the part number strongly suggests Silego as the manufacturer). This device integrates multiple analog and digital functions into a small, low-power package. It is designed for a wide variety of applications, providing flexibility and programmability for circuit design.

Applications

  • Consumer Electronics: Used in smartphones, tablets, and wearable devices for power management and signal processing.
  • Industrial Control: Employed in industrial automation systems for sensor interfacing and control logic.
  • Medical Devices: Integrated into portable medical devices for signal conditioning and power optimization.
  • IoT Devices: Used in various IoT applications for sensor data acquisition and processing.
  • Computing: Incorporated in laptops and desktop computers for auxiliary functions and system management.

Features

  • Configurable Logic: Allows users to define custom logic functions using Silego’s GreenPAK Designer software.
  • Low Power Consumption: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Integrated Analog Functions: Includes analog components such as comparators, ADCs, and DACs.
  • Flexible I/O: Offers configurable input/output pins for interfacing with various sensors and actuators.
  • Small Package Size: Available in a compact package, saving valuable board space.

Benefits

  • Design Flexibility: Enables custom circuit design, reducing the need for discrete components.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, simplifying board layout and reducing BOM cost.
  • Faster Time-to-Market: Shortens the design cycle by providing a configurable platform.
  • Improved Performance: Optimizes signal processing and control functions for enhanced system performance.

Additional Details

The SLG8LV595VTR typically operates on a low voltage supply (e.g., 1.8V to 5V). It includes non-volatile memory for storing configuration data, allowing the device to retain its settings even when power is removed. The GreenPAK Designer software provides a user-friendly interface for designing and programming the device. It is often used as a replacement for discrete logic gates and analog components, resulting in a more integrated and efficient solution.

The specific technical specifications, such as the number of configurable logic blocks, the voltage range, and the I/O capabilities, depend on the exact configuration defined using the GreenPAK Designer software. Designers can tailor the device to meet the specific requirements of their application, optimizing performance and power consumption.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Digi International
DIGI IX20 GLB CAT-4 + ACCESSORIE / 4G EDGE, GPRS, LTE Router Ethernet, RJ-45, RS-232
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess