The SBL20100CT is a Schottky Barrier Rectifier designed for high-efficiency rectification. It is commonly used in switching power supplies, inverters, and freewheeling diodes where a fast recovery and low forward voltage drop are crucial. This device is manufactured to provide reliable performance in demanding applications, offering a robust solution for power management.
Applications
- Switching Power Supplies
- Inverters
- Freewheeling Diodes
- DC-DC Converters
- Polarity Protection Applications
Features
- High Surge Current Capability
- Low Forward Voltage Drop
- High-Frequency Operation
- Guard Ring for Overvoltage Protection
- High Reliability
Benefits
- Improved Efficiency in Power Conversion
- Reduced Power Dissipation and Heat Generation
- Enhanced System Reliability due to Overvoltage Protection
- Increased System Performance with Fast Switching Speed
- Compact Design due to High Current Handling Capability
The SBL20100CT features a maximum repetitive peak reverse voltage of 100V and a forward current of 20A. Its low forward voltage drop minimizes power loss, contributing to higher efficiency. The high surge current capability ensures that the rectifier can withstand transient current spikes, enhancing the robustness of the system. The device's fast switching speed makes it suitable for high-frequency applications. It is typically available in a TO-220 package, which provides efficient heat dissipation.