EN
  • EN
  • DE

RC4558T

Part No RC4558T
Manufacturer Others
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 291161-RC4558T
Ultra Librarian 3D Model Ultra Librarian RC4558T CAD Model

Description

The RC4558T is a dual operational amplifier (op-amp), commonly manufactured by various companies. It is a general-purpose, high-performance amplifier widely used in a variety of analog signal processing applications due to its versatility and cost-effectiveness. This dual op-amp provides two independent amplifier channels within a single integrated circuit package, making it suitable for designs requiring multiple amplification stages or signal conditioning circuits.

Applications:

  • Audio Amplifiers: Used in preamplifiers, tone controls, and active filters in audio equipment.
  • Active Filters: Implementing Butterworth, Chebyshev, and other types of active filters for signal conditioning.
  • Instrumentation Amplifiers: Serving as building blocks for instrumentation amplifiers in measurement and control systems.
  • Voltage Followers: Used as buffers to isolate circuits and provide high input impedance.
  • Oscillators: Implementing various types of oscillators, such as Wien bridge oscillators and phase-shift oscillators.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • High Gain: Provides high open-loop gain for precise amplification.
  • Wide Input Voltage Range: Operates over a wide range of input voltages.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage from output short circuits.
  • No Latch-Up: Free from latch-up problems, enhancing reliability.
  • Internal Frequency Compensation: Simplifies circuit design and reduces the need for external compensation components.

Benefits:

  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • Simplified Design: Internal frequency compensation simplifies circuit design.
  • Space Saving: Dual op-amps in a single package save board space.
  • Robust Operation: Short-circuit protection enhances reliability.
  • Cost-Effective Solution: Provides a high-performance amplification solution at a competitive cost.

Additional Details:

The RC4558T requires external components, such as resistors and capacitors, for proper operation. The specific values of these components depend on the desired gain, bandwidth, and other performance characteristics. Consult the device datasheet from the specific manufacturer for detailed information on component selection and circuit design. The datasheet also provides information on the supply voltage range, input voltage range, and operating temperature range. Because it is manufactured by various companies, specifications might differ slightly based on the manufacturer.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess