EN
  • EN
  • DE

QT78LD9M-24.576MHZ

Part No QT78LD9M-24.576MHZ
Manufacturer Others
Catalog Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 286578-QT78LD9M-24.576MHZ
Ultra Librarian 3D Model Ultra Librarian QT78LD9M-24.576MHZ CAD Model

Description

The QT78LD9M-24.576MHZ is a crystal oscillator, a crucial component in electronic circuits requiring a stable and accurate frequency source. This particular oscillator operates at a frequency of 24.576 MHz and falls under the category of quartz timing devices. Its primary function is to provide a precise clock signal for microcontrollers, microprocessors, and other digital circuits.

Applications:

  • Microcontroller Clock Source: Used as the primary clock source for various microcontroller applications.
  • Communication Equipment: Employs in communication devices for signal timing and synchronization.
  • Embedded Systems: Found in diverse embedded systems requiring accurate timing signals.
  • Digital Signal Processing (DSP): Used in DSP applications where precise timing is crucial.
  • Frequency Synthesizers: Acts as a reference oscillator in frequency synthesizers.

Features:

  • Frequency: Operates at 24.576 MHz.
  • Stability: High frequency stability, ensuring accurate timing.
  • Low Jitter: Minimizes timing jitter, enhancing signal integrity.
  • Compact Size: Space-saving design for compact electronic devices.
  • Low Power Consumption: Efficient power usage for battery-powered devices.

Benefits:

  • Precise Timing: Ensures accurate and reliable operation of digital circuits.
  • Stable Clock Signal: Provides a stable frequency source, minimizing timing errors.
  • Improved System Performance: Enhances overall system performance by providing a reliable clock signal.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Compact Design: Enables integration into small form-factor devices.

This crystal oscillator is designed for applications that demand precision and stability. Its compact size and low power consumption make it suitable for a wide range of electronic devices, ensuring accurate timing and reliable performance. The 24.576 MHz frequency is a common standard, making it compatible with numerous microcontrollers and other integrated circuits.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess