EN
  • EN
  • DE

PS2251-33BB-F

Part No PS2251-33BB-F
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 280752-PS2251-33BB-F
Ultra Librarian 3D Model Ultra Librarian PS2251-33BB-F CAD Model

Description

The PS2251-33BB-F is another USB 2.0 flash drive controller, functionally very similar to the PS2251-33BB-E. These controllers serve as the core logic for USB flash drives, managing the communication between the USB interface and the internal NAND flash memory. They handle data transfer protocols, implement error correction mechanisms, and employ wear-leveling techniques to ensure reliable data storage and retrieval over the lifespan of the device.

Given its function, the PS2251-33BB-F is primarily used in:

  • USB Flash Drives: It serves as the central component for managing data flow and storage within the USB drive.
  • Portable USB Storage Solutions: Any removable USB storage device that utilizes NAND flash memory will incorporate a controller of this type.

Features

  • USB 2.0 Compatibility: Supports USB 2.0 high-speed data transfer rates, ensuring broad compatibility with various devices.
  • NAND Flash Memory Interface: Designed to interface with a variety of NAND flash memory types from different manufacturers.
  • Error Correction Code (ECC): Implements ECC algorithms to detect and correct data errors, thereby maintaining data integrity.
  • Wear Leveling Algorithm: Distributes write operations evenly across the flash memory cells, preventing premature wear and tear and extending the device's lifespan.
  • Bad Block Management: Incorporates a system for identifying and managing bad blocks within the flash memory, ensuring data reliability and preventing data loss.

Benefits

  • Fast Data Transfer: USB 2.0 support ensures reasonably fast data transfer speeds for common storage tasks.
  • Data Integrity: ECC mechanisms guarantee that data is stored and retrieved accurately, minimizing the risk of data corruption.
  • Longer Device Lifespan: Wear leveling extends the usable life of the flash memory by preventing uneven wear.
  • Reliable Storage: Bad block management ensures data reliability by preventing the use of faulty memory blocks.
  • Cost-Effective Solution: Provides a balance between performance and cost for use in various USB flash drive applications.

Without a specific datasheet, pinpointing exact specifications remains difficult. However, controllers like the PS2251-33BB-F typically support a range of flash memory channels and storage capacities. They often include security features like password protection and data encryption. It is likely that this particular controller possesses similar functionalities, though detailed confirmation requires further information.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess