EN
  • EN
  • DE

PS2251-32CF-E

Part No PS2251-32CF-E
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 280750-PS2251-32CF-E
Ultra Librarian 3D Model Ultra Librarian PS2251-32CF-E CAD Model

Description

The PS2251-32CF-E is a USB 2.0 flash drive controller. While detailed specifications are scarce, controllers of this type generally manage the interface between the USB port and the NAND flash memory within a USB drive. They handle data transfer protocols, error correction, and wear leveling to ensure reliable data storage and retrieval.

Given its nature as a USB controller, the PS2251-32CF-E would be found in the following applications:

  • USB Flash Drives: This is the primary application. It's the core component responsible for managing data flow in USB drives.
  • USB Storage Devices: Any removable USB storage device utilizing NAND flash memory.

Features

  • USB 2.0 Compliance: Supports USB 2.0 high-speed data transfer rates.
  • NAND Flash Memory Interface: Compatible with various types of NAND flash memory.
  • Error Correction Code (ECC): Implements ECC to ensure data integrity and prevent data corruption.
  • Wear Leveling: Distributes write operations evenly across the flash memory to extend the lifespan of the device.
  • Bad Block Management: Detects and manages bad blocks in the flash memory to maintain data reliability.

Benefits

  • High-Speed Data Transfer: USB 2.0 support allows for fast data transfer rates.
  • Data Integrity: ECC ensures data is stored and retrieved accurately.
  • Extended Lifespan: Wear leveling prolongs the life of the flash memory.
  • Reliable Storage: Bad block management prevents data loss due to faulty memory blocks.
  • Cost-Effective: Provides a balance of performance and cost for USB drive applications.

Typically, these controllers support multiple flash memory channels and capacities. They also include features like security and password protection. This particular controller likely offers similar functionalities, however, without specific datasheet information, a more granular breakdown isn't possible.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess