EN
  • EN
  • DE

PJ7912CZ

Part No PJ7912CZ
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276745-PJ7912CZ
Ultra Librarian 3D Model Ultra Librarian PJ7912CZ CAD Model

Description

The PJ7912CZ is a three-terminal negative voltage regulator providing a fixed -12V output. It is capable of supplying up to 1A of current and includes internal thermal overload protection, short-circuit current limiting, and output transistor safe area compensation. These features ensure reliable and stable performance in a variety of applications requiring a negative 12V supply.

Applications:

  • Negative voltage power supplies for instrumentation amplifiers
  • Power supplies for data converters
  • Voltage regulation in industrial control systems
  • Bipolar power supplies for audio equipment
  • Analog signal processing circuits

Features:

  • Fixed -12V output voltage
  • Output current up to 1A
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe area compensation
  • Requires few external components for operation
  • TO-220 package for convenient mounting and heat dissipation

Benefits:

  • Simplified negative voltage power supply design: The fixed output voltage simplifies power supply design and reduces the required component count.
  • Enhanced system reliability: The built-in protection features protect the regulator and connected circuits from damage due to overheating or short circuits.
  • Cost-effective solution: Integration of protection and minimal external component requirements result in lower overall costs.
  • Stable and reliable -12V supply: Delivers a consistent -12V output, which is essential for the accurate operation of sensitive analog circuits.
  • Easy implementation: The simple three-terminal design facilitates integration into existing and new circuit designs.

Additional Details:

The PJ7912CZ requires only input and output capacitors to ensure stable operation. The input capacitor filters out noise and variations in the input voltage, while the output capacitor improves the transient response and stabilizes the output voltage. The input voltage should be a few volts more negative than -12V (e.g., -15V to -18V). This regulator is commonly used in applications needing a regulated -12V supply, especially for powering analog circuits that require a negative voltage rail. The TO-220 package enables efficient heat dissipation, allowing the regulator to deliver its rated current without overheating, provided adequate heatsinking is used. The operating temperature range is generally from 0°C to +125°C.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess