EN
  • EN
  • DE

PJ78M12CP

Part No PJ78M12CP
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276743-PJ78M12CP
Ultra Librarian 3D Model Ultra Librarian PJ78M12CP CAD Model

Description

The PJ78M12CP is a three-terminal positive voltage regulator, providing a fixed 12V output. Capable of delivering up to 0.5A, it is designed with built-in thermal overload protection, short-circuit current limiting, and safe area compensation. This makes it a reliable component for providing stable voltage in various electronic applications.

Applications:

  • Power supplies for microcontrollers
  • Regulation for op-amp circuits
  • Voltage regulation in small appliances
  • Linear regulation for audio amplifiers
  • Post regulation for switching power supplies

Features:

  • Fixed 12V output voltage
  • Output current up to 0.5A
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe area compensation
  • Requires minimal external components
  • Standard TO-220 package

Benefits:

  • Simplified circuit design: The fixed output voltage simplifies power supply design, reducing component count and design complexity.
  • Enhanced system protection: Built-in protection features safeguard the regulator and connected devices from damage due to over-temperature or short-circuit conditions.
  • Cost-effective solution: The integration of protection features and the need for few external components contribute to a low overall cost.
  • Stable and reliable 12V supply: Provides a consistent 12V output, crucial for the accurate functioning of sensitive electronic circuits.
  • Easy integration: The standard TO-220 package allows for easy mounting and heat dissipation.

Additional Details:

The PJ78M12CP requires only input and output capacitors for stable operation. The input capacitor minimizes input voltage ripple and noise, while the output capacitor enhances the regulator's transient response and output stability. The input voltage should be a few volts higher than the desired 12V output (typically between 15V and 18V). This regulator is suited for applications requiring a well-regulated 12V supply derived from a higher voltage source. The operating temperature range is typically 0°C to +125°C. Adequate heat sinking is essential to prevent overheating when operating at higher currents. The TO-220 package allows the component to be mounted on a heatsink.

You May Also Be Interested in

Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess