EN
  • EN
  • DE

PJ1117CM-3.3

Part No PJ1117CM-3.3
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 276651-PJ1117CM-3.3
Ultra Librarian 3D Model Ultra Librarian PJ1117CM-3.3 CAD Model

Description

The PJ1117CM-3.3 is a low dropout (LDO) linear regulator that provides a stable 3.3V output. It's part of the PJ1117 series, known for its simplicity and cost-effectiveness in providing regulated voltage. The 'CM' suffix likely indicates a specific package type, which is surface mount compatible for modern PCB designs.

Applications

  • Microcontroller Power Supplies: Provides a stable 3.3V supply to microcontrollers in embedded systems.
  • Post-Regulation: Used after switching regulators to reduce ripple and noise.
  • Battery-Powered Devices: Regulates voltage in portable devices.
  • Consumer Electronics: Powers components in devices like TVs, DVD players.
  • Industrial Control Systems: Provides stable voltage to sensors and control circuits.

Features

  • Low Dropout Voltage: Maintains regulation even with a small input-output voltage difference.
  • 3.3V Fixed Output: Delivers a consistent 3.3V output.
  • Short Circuit Protection: Protects against damage from short circuits.
  • Thermal Overload Protection: Shuts down when overheated.
  • High Accuracy: Provides precise voltage regulation.
  • Surface Mount Package: Facilitates automated assembly.

Benefits

  • Stable Power: Ensures a reliable 3.3V power supply.
  • Damage Protection: Protects against short circuits and overheating.
  • Ease of Use: Simple to integrate.
  • Cost-Effective: Provides an economical solution.
  • Compact Design: Suitable for small designs.
  • Increased Reliability: Protects components from voltage fluctuations.

Additional Details

External capacitors are typically required for input and output stability. Refer to the datasheet for specific capacitor recommendations. The dropout voltage is a key parameter to consider for input voltage requirements. It's a three-terminal device: input, output, and ground. Always consult the official datasheet for specifications and guidelines.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess