EN
  • EN
  • DE

MR27128A-20/BZA

Part No MR27128A-20/BZA
Manufacturer Rochester Electronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969083-MR27128A-20/BZA
Categories OEM Parts(M-N)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MR27128A-20/BZA CAD Model

Description

The MR27128A-20/BZA is a 128K (16K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by Rochester Electronics. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete semiconductors. This particular EPROM is likely used in legacy systems and applications where non-volatile memory storage is required. The "-20" likely indicates an access time of 200ns.

Applications

  • Legacy Embedded Systems: Used in older industrial control systems, medical equipment, and telecommunications devices.
  • Early Generation Computer Systems: Provides storage for boot code and operating system kernels.
  • Arcade Games: Stores game code and data in older arcade machines.
  • Instrumentation Equipment: Used in test and measurement instruments for storing calibration data and program code.
  • Military and Aerospace Applications: Deployed in older systems where continued availability of specific components is critical.

Features

  • 128K (16K x 8) Memory Organization: Stores 128 kilobits of data, organized as 16,384 bytes.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed with new data.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Offers relatively fast data retrieval speeds.
  • TTL Compatible Inputs/Outputs: Interfaces directly with TTL logic circuits.

Benefits

  • Continued System Support: Ensures continued operation of legacy systems by providing access to obsolete components.
  • Data Retention: Preserves critical data even in the absence of power.
  • Reprogrammability: Allows for updates and modifications to stored data.
  • Simplified System Design: TTL compatibility simplifies integration into existing circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for maintaining older systems.

Technical Specifications

The MR27128A-20/BZA is a 128K EPROM with an access time of 200ns. It operates with a single +5V power supply and features TTL-compatible inputs and outputs. The device is typically packaged in a DIP (Dual In-Line Package) for easy insertion into circuit boards. More detailed specifications, including power consumption, programming voltage, and timing diagrams, can be found in the Rochester Electronics datasheet for this part. Information on UV erasure procedures is also generally available. Given it's an older EPROM, it requires a UV EPROM eraser for clearing its contents.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess