EN
  • EN
  • DE

PDL03-05S12

Part No PDL03-05S12
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 271472-PDL03-05S12
Ultra Librarian 3D Model Ultra Librarian PDL03-05S12 CAD Model

Description

The PDL03-05S12 is a DC-DC converter module. It is designed to convert a 5V DC input to a stable and isolated 12V DC output. These converters are widely used in applications requiring voltage step-up and electrical isolation.

Applications

  • Industrial Automation: Powering sensors, actuators, and other control devices.
  • Telecommunications: Providing isolated power for communication interfaces.
  • Medical Devices: Ensuring patient safety through electrical isolation in sensitive equipment.
  • Instrumentation: Powering measurement equipment requiring stable and isolated voltage.
  • Embedded Systems: Providing the necessary voltage rails for different components in the system.

Features

  • Input Voltage: Typically 5V DC.
  • Output Voltage: 12V DC.
  • Output Current: Varies depending on the manufacturer, typically up to 250mA to deliver 3W of power.
  • Isolation Voltage: High isolation voltage (e.g., 1000VDC to 3000VDC) between input and output.
  • Compact Size: Small footprint for easy integration into various applications.
  • Low Ripple and Noise: Provides a clean and stable output voltage.
  • Short Circuit Protection: Protects the converter and the load from damage.
  • Overload Protection: Prevents the converter from being overloaded.
  • High Efficiency: Maximizes power conversion efficiency, reducing heat dissipation.
  • Wide Operating Temperature Range: Suitable for operation in various environmental conditions.

Benefits

  • Electrical Isolation: Protects sensitive circuits from ground loops and voltage spikes.
  • Stable Output Voltage: Ensures reliable operation of connected devices.
  • Reliable Performance: Protection features enhance reliability and prevent damage.
  • Easy Integration: Compact size and standard pinout simplify integration into existing designs.
  • Improved Safety: High isolation voltage improves safety in critical applications.

Additional Details

The PDL03-05S12 usually comes in a SIP or DIP package for convenient PCB mounting. The isolation voltage rating is a critical specification, indicating the maximum voltage the converter can withstand between its input and output. Consult the specific datasheet from the manufacturer for precise specifications, including input voltage range, output current limits, isolation voltage rating, and operating temperature range. The efficiency rating is also important, as it influences the overall power consumption and thermal management of the application. Consider derating the output current based on the operating temperature to ensure reliable long-term operation.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess