EN
  • EN
  • DE

PBJ201209T-102Y-N

Part No PBJ201209T-102Y-N
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 268266-PBJ201209T-102Y-N
Ultra Librarian 3D Model Ultra Librarian PBJ201209T-102Y-N CAD Model

Description

The PBJ201209T-102Y-N is a high-performance, wire-wound chip inductor designed for various high-frequency applications. This component offers excellent electrical characteristics and reliable performance in a compact size, making it suitable for use in portable devices and other space-constrained applications.

Applications

  • Smartphones and Tablets: Used for impedance matching, filtering, and RF signal processing in wireless communication circuits.
  • Bluetooth and Wireless LAN Modules: Employed in RF front-end circuits to improve signal quality and reduce interference.
  • GPS Devices: Integrated into the antenna matching network to enhance signal reception and sensitivity.
  • Wearable Devices: Utilized in small form factor electronic devices for efficient power management and signal conditioning.
  • RF Identification (RFID) Systems: Incorporated into the reader and tag circuits for inductive coupling and data transmission.

Features

  • Compact Size: Small 2012 (0805) package size, ideal for space-constrained applications.
  • High Q-Factor: Offers a high Q-factor, ensuring low energy loss and efficient signal transmission.
  • Wire-Wound Construction: Provides superior electrical characteristics compared to other inductor types.
  • High Self-Resonant Frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Improved Signal Quality: The high Q-factor minimizes signal loss, enhancing overall signal quality in RF applications.
  • Efficient Power Management: Reduces power consumption in portable devices due to low DC resistance.
  • Reliable Performance: The wire-wound construction provides stable and consistent performance over time.
  • Space Saving: The compact size allows for higher density circuit designs, reducing the overall size of electronic devices.
  • Enhanced Battery Life: Lower power consumption contributes to longer battery life in portable electronic devices.
  • Easy Integration: Compatible with standard surface mount technology (SMT) assembly processes.

Technical Specifications

The PBJ201209T-102Y-N inductor typically has an inductance value of 1.0μH, with a tolerance of ±30%. It features a self-resonant frequency (SRF) typically above 100 MHz and a DC resistance (DCR) of approximately 0.8 ohms. The rated current is around 50mA. The operating temperature range is typically -40°C to +85°C. The component is designed to withstand standard reflow soldering processes.

The inductor's wire-wound construction uses a ceramic core to provide mechanical stability and improve the Q-factor. The terminals are typically made of a solder-plated material to ensure good solderability and reliable connections. This part is suitable for a variety of RF and wireless applications where high performance and small size are critical requirements.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess