EN
  • EN
  • DE

PART0805L075WP

Part No PART0805L075WP
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 268085-PART0805L075WP
Ultra Librarian 3D Model Ultra Librarian PART0805L075WP CAD Model

Description

The PART0805L075WP is a surface mount inductor designed for various electronic applications. It is characterized by its compact size, making it suitable for densely populated circuit boards. This inductor provides a specific inductance value, and its construction ensures reliable performance within specified operating conditions.

Applications

  • RF circuits: Used for impedance matching and filtering.
  • Wireless communication devices: Employed in antenna tuning and signal conditioning.
  • Power supplies: Functions as an energy storage element in DC-DC converters.
  • Filters: Implements low-pass, high-pass, and band-pass filters.
  • Mobile devices: Integration within smartphones, tablets, and other portable electronics.

Features

  • Surface mount design: Facilitates automated assembly and soldering processes.
  • Compact size: Allows for high-density board layouts.
  • High self-resonant frequency: Enables operation at higher frequencies.
  • Stable inductance: Offers consistent performance over temperature variations.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit performance: Provides optimal impedance matching and signal filtering.
  • Reduced board space: Enables miniaturization of electronic devices.
  • Enhanced reliability: Ensures consistent performance under various operating conditions.
  • Lower manufacturing costs: Facilitates automated assembly processes.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The PART0805L075WP inductor typically has a physical dimension of 0805 (0.08 inch x 0.05 inch). The inductance value is generally around 75nH, but this should be verified with the specific datasheet. The 'WP' likely denotes specific winding parameters or tolerance specifications. It is designed to operate within a specified temperature range, and the maximum current rating should be observed to avoid damage. The materials used in construction are selected for their electrical properties and thermal stability. This component is widely used in applications where a small, reliable, and high-frequency inductor is required.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Red Lion Controls
HSPA,5PORT,SCRW,ACADPT,AT / 3G GSM, HSPA Router AT&T Ethernet, RS-232
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess