EN
  • EN
  • DE

P74FCT827ATSO

Part No P74FCT827ATSO
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 266668-P74FCT827ATSO
Ultra Librarian 3D Model Ultra Librarian P74FCT827ATSO CAD Model

Description

The P74FCT827ATSO is a high-performance, 10-bit buffer/line driver from Pericom Semiconductor (though the manufacturer is listed as 'Others', this part is commonly associated with Pericom). It is designed for use in a wide range of applications where high speed and low power consumption are critical. This device is fabricated using advanced CMOS technology, offering significant advantages over traditional bipolar devices. It's part of the FCT (Fast CMOS Technology) family, ensuring optimal speed without compromising power efficiency.

Applications

  • Data communications
  • Telecommunications
  • Networking equipment
  • High-performance computing
  • Memory interface

Features

  • High-speed operation: tpd = 4.8 ns (typical)
  • Low power consumption: ICC = 8 mA (typical)
  • TTL compatible inputs and outputs
  • 3-state outputs drive bus lines directly
  • Output source/sink capability: IOL = 24 mA, IOH = -12 mA
  • Packages available: SOIC
  • Operating voltage: 4.75V to 5.25V

Benefits

  • Improved system performance due to high-speed operation.
  • Reduced power consumption leading to lower operating costs and extended battery life in portable applications.
  • Easy integration into existing TTL systems due to TTL compatibility.
  • Direct bus driving capability simplifies system design and reduces the number of components needed.
  • Increased system reliability due to robust output drive capability.

Detailed Specifications: The P74FCT827ATSO operates over a voltage range of 4.75V to 5.25V. The propagation delay is typically 4.8 ns. It's characterized for operation from -40°C to +85°C. The input clamp diodes limit high-speed termination effects. It offers a high noise immunity due to its CMOS technology. The SOIC package allows for efficient board space utilization.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess