EN
  • EN
  • DE

OWT4805-12

Part No OWT4805-12
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 264566-OWT4805-12
Ultra Librarian 3D Model Ultra Librarian OWT4805-12 CAD Model

Description

The OWT4805-12 appears to be a DC-DC converter, probably designed to convert a 48V DC input voltage to a regulated 5V DC output voltage with a 12W power rating. Lacking detailed product specifications, this description relies on typical characteristics of similar DC-DC converters.

This converter module is typically used in applications that require a stable and reliable 5V power supply derived from a 48V source. Its 12W power rating suggests that it's suitable for powering relatively low-power devices and circuits. The "OWT" prefix may indicate a specific series or model line from the manufacturer.

Applications:

  • Powering low-power microcontrollers and embedded systems.
  • Providing a regulated 5V supply for sensors and transducers.
  • Telecommunications equipment, specifically for auxiliary power.
  • Industrial control systems where a stable 5V supply is needed.
  • Networking equipment and small servers.

Features:

  • DC-DC Conversion: Converts a 48V DC input to a regulated 5V DC output.
  • 12W Power Rating: Delivers up to 12 Watts of power at the 5V output.
  • High Efficiency: Likely utilizes switching regulator technology for efficient power conversion, minimizing heat generation.
  • Overload Protection: Prevents damage from excessive current draw by shutting down or limiting the output current.
  • Short-Circuit Protection: Automatically shuts down the converter in the event of a short circuit to prevent damage.
  • Overvoltage Protection: Protects connected devices from overvoltage conditions.
  • Compact Design: Designed for easy integration into various electronic systems.

Benefits:

  • Stable 5V Output: Provides a consistent and reliable 5V power supply, ensuring proper operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss and heat generation.
  • Protects Connected Devices: Overload, short-circuit, and overvoltage protection safeguards connected equipment from damage.
  • Simplified Power Supply Design: Simplifies system design by providing a regulated 5V output from a 48V source.
  • Easy Integration: Compact size and standard pinout facilitate easy integration into existing systems.
  • Reliable Operation: Designed for robust and reliable performance in various environments.

Additional Details:

Since precise specifications are unavailable, the following are typical characteristics of similar DC-DC converters:

  • Input Voltage Range: Expected to operate within a range around 48V (e.g., 36V to 75V).
  • Output Current: Providing 12W at 5V translates to a 2.4A output current capability (12W / 5V = 2.4A).
  • Isolation Voltage: If isolated, likely provides isolation up to several kV (e.g., 1.5kV to 3kV).
  • Operating Temperature Range: Typically designed for operation in a wide temperature range (e.g., -40°C to +85°C).
  • Efficiency: Usually achieves efficiency ratings of 80% or higher.

It is crucial to consult the manufacturer's datasheet for precise specifications, safety information, and application guidelines. This description is based on common characteristics of comparable DC-DC converter modules and should be verified with the manufacturer's documentation.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess