Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 80379-BL6450AYFVR
Ultra Librarian 3D Model Ultra Librarian BL6450AYFVR CAD Model

Description

Description

The BL6450AYFVR is a highly efficient electronic component designed to enhance the performance of modern electronic applications. Its compact design and robust architecture make it suitable for various high-performance systems.

Features and Benefits

  • High Efficiency: Optimized for minimal energy loss, offering substantial power savings.
  • Compact Design: Fits in limited spaces, simplifying integration into tight board areas.
  • Robust Performance: Operates accurately under a range of environmental conditions.
  • Long Life Cycle: Built with durable components to ensure longevity and reliability.

Applications and Projects

  • Smart Home Devices
  • Industrial Automation Systems
  • Renewable Energy Solutions
  • Consumer Electronics

Additional Details

The BL6450AYFVR is an ideal choice for engineers looking for a reliable and versatile component to tackle demanding projects, providing substantial support for various cutting-edge technological applications.

You May Also Be Interested in

Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
Eaton Bussmann
CLIP REPLACEMENT CONTACT / Fuse Clip 30A 32VAC Screw Mount Crimp Bag
Lowest to $10.3022
ECAD model for BK/1A2294
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
ECAD model for M3LLASSM100
Analog Devices Inc.
IC TX SGNL PROCESS QUAD 128-MQFP
Lowest to $48.7725
ECAD model for AD6622AS
Phoenix Contact
DIGITAL INPUT MODULE 16CH / Input module - UM-2KS50/16DI/RS/Z/SO225
Need more? Email Us
ECAD model for 2319029
TE Connectivity
EXT TOOL / Extraction Tool For Contacts, Size 8
Lowest to $7.2859
ECAD model for 0411-353-0805
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $29.5455
ECAD model for QCA-9377-7-115WLNSP-TR-03-0
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
ECAD model for 6041-18.5OZ-CAN
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
ECAD model for 23725RB-HDTRTHOL-ESD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention