Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 59188-AS119
Ultra Librarian 3D Model Ultra Librarian AS119 CAD Model

Description

AS119 Electronic Component

The AS119 offers enhanced performance for high-demand electronic applications. It is engineered to provide reliability and superior functionality across multiple platforms.

  • Applications:
    • Telecommunications Equipment
    • Consumer Electronics
    • Automotive Systems
    • Medical Devices
  • Features and Benefits:
    • Robust Performance: Ensures stable operations under varying conditions.
    • Energy Efficient: Helps extend the lifespan of critical components.
    • Compact Form Factor: Easily integrates into existing designs.
  • Additional Details:
    • Operating Voltage: 3.3V to 15V
    • Temperature Range: -20°C to 100°C

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
ECAD model for SE-485-PP
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Halo Electronics Inc
GIGABIT ISOLATOR W/ TABS
Need more? Email Us
ECAD model for PTI-451G0002T
Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2313999
FAIR-RITE PRODUCTS
RFID KIT #24
Need more? Email Us
ECAD model for 0199000024
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708313
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Phoenix Contact
MOD REPEATER 4-WAY DIN RAIL
Need more? Email Us
ECAD model for 2708863

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2587
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention