EN
  • EN
  • DE

ACM0-3216-A1-CC-S

Part No ACM0-3216-A1-CC-S
Manufacturer Others
Catalog RF Antennas
Description Antenna Chip 0.69dBi/0.98dBi Gain 1580MHz/2500MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Sufficient
Family Name ACM0-3216-A1-CC-S
Introduction Date August 15, 2014
Win Source Part Number 35278-ACM0-3216-A1-CC-S
Ultra Librarian 3D Model Ultra Librarian ACM0-3216-A1-CC-S CAD Model

Description

ACM0-3216-A1-CC-S Electronic Component

The ACM0-3216-A1-CC-S component is designed for high-frequency applications, offering exceptional performance in both communication and data handling tasks.

  • Applications:
    • Satellite communications
    • Networking hardware
    • Data acquisition systems
  • Features and Benefits:
    • High-frequency capability
    • Minimal signal loss
    • Excellent thermal management
  • Additional Details:
    • Operating frequency range: 1MHz to 3GHz
    • Temperature range: -50°C to 125°C
    • Package: QFN

You May Also Be Interested in

Pulse
ANT DAS DIR 4G LTE 5G CBRS MIMO
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANTENNA WIDE BAND VHF 136-174 MH
Need more? Email Us
Pulse
ANT YAGI LPDA 617-6000 MHZ N CON
Need more? Email Us
Pulse
ANTENNA BASE-WHP 5DB 450-470 MHZ
Need more? Email Us
Pulse
ANTENNA COIL-WHP UTY 30-35 MHZ
Need more? Email Us
Pulse
ANTENNA WHIP BS-WHP 2.5DB 118-1
Need more? Email Us
Unictron Technologies Corporation
915MHZ ISM 902-928MHZ TELA CERAM
Lowest to $0.5356
Pulse
ANT SP HELSH 1-4W 156M SMA F T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess