Overview
The 1210X226K100CT is a high-performance multilayer ceramic capacitor designed for optimal energy storage and filtering applications. With its robust design and reliable construction, it is ideal for a wide variety of electronic circuits that require stable capacitor characteristics.
Features and Benefits
- Capacitance: 22 μF
- Voltage Rating: 100V
- Dielectric: X7R
- Temperature Range: -55°C to +125°C
- Compact 1210 package for space-constrained applications
Applications
- Power management systems
- DC-DC converters
- Industrial automation
- Telecommunications equipment
- Automotive electronics
This component ensures low ESR and high reliability in demanding environments, making it a preferred choice for engineers looking to optimize circuit performance.