EN
  • EN
  • DE

10125DC

Part No 10125DC
Manufacturer Others
Catalog Circuit Breakers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 3177-10125DC
Ultra Librarian 3D Model Ultra Librarian 10125DC CAD Model

Description

Product Overview

The 10125DC connector is a top-tier product designed to support high-efficiency connections in electronic systems, ensuring reliable data and power transmission.

Features and Benefits

  • Efficient Performance: Guarantees optimal data and power transmission.
  • Versatile Application: Adaptable to various operational settings.
  • Long Service Life: Constructed for extended use and reliability.

Applications

  • Embedded Systems
  • Consumer Electronics
  • Transportation Systems
  • Telecommunications Infrastructure

Additional Details

This connector is engineered to deliver exceptional performance over extended periods, making it an invaluable asset for industries relying on robust electronic systems to maintain operational integrity.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 2A 240VAC ROCKER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 600MA 240VAC 28VDC
Need more? Email Us
Phoenix Contact
CIR BRKR 2.5A 250VAC 65VDC
Need more? Email Us
Phoenix Contact
CIR BRKR SOLID STATE 1A 24VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 2A 240VAC 32VDC
Need more? Email Us
Phoenix Contact
CIR BRKR THRMMAG 2A 250VAC 80VDC
Need more? Email Us
Littelfuse Inc.
CIR BRKR 30A 12VDC AUTO RESET
Need more? Email Us
Altech corporation
CIR BRKR THRM-MAG 3A LEVER
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 10A 240VAC 32VDC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess